Gems Sensors & Controls Pressure Sensors 3500B02B5G01E000

Description
Pressure Transmitter, 2.5 bar, 4-20mA
Request a Quote
Description
Pressure Transmitter, 2.5 bar, 4-20mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 8968434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
8968434
Pressure Sensors 8968434
Pressure Transmitter, 2.5 bar, 4-20mA

Pressure Transmitter, 2.5 bar, 4-20mA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 8968434
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, water
Signal Output Analog Current; Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 309734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details
Pressure sensor - SDE3-V1M-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors, Transducers - Z2014-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output PWM
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details