Gems Sensors & Controls Pressure Sensor PS72 Series

Description
10 to 750 psi (0.7 to 52 bar) Adjustable or Factory Set Minimal Setpoint Change at Low Temperature Extremes These versatile microswitch based pressure switches are designed for medium pressure OEM applications. They offer all the performance of our proven PS71 model with the low temperature capability of Kapton®. *CE approval - EN61010:2001 standard
Datasheet
Description
10 to 750 psi (0.7 to 52 bar) Adjustable or Factory Set Minimal Setpoint Change at Low Temperature Extremes These versatile microswitch based pressure switches are designed for medium pressure OEM applications. They offer all the performance of our proven PS71 model with the low temperature capability of Kapton®. *CE approval - EN61010:2001 standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - PS72 Series - Gems Sensors & Controls
Plainville, CT, USA
Pressure Sensor
PS72 Series
Pressure Sensor PS72 Series
10 to 750 psi (0.7 to 52 bar) Adjustable or Factory Set Minimal Setpoint Change at Low Temperature Extremes These versatile microswitch based pressure switches are designed for medium pressure OEM applications. They offer all the performance of our proven PS71 model with the low temperature capability of Kapton®. *CE approval - EN61010:2001 standard
  • 10 to 750 psi (0.7 to 52 bar)
  • Adjustable or Factory Set
  • Minimal Setpoint Change at Low Temperature Extremes

These versatile microswitch based pressure switches are designed for medium pressure OEM applications. They offer all the performance of our proven PS71 model with the low temperature capability of Kapton®.

*CE approval - EN61010:2001 standard

Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Pressure Sensors
Product Number PS72 Series
Product Name Pressure Sensor
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010449-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1464-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
3 suppliers