Pressure Transmitter, 16 bar A, 4-20mA
| RS Components, Ltd. | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 8968516 |
| Product Name | Pressure Sensors |
| Device Category | Sensor |
| Measurement Type | Absolute; Gauge; Absolute |
| Media | Liquid; Gas; Air, gas, water |
| Signal Output | Analog Current; Current |