Gems Sensors & Controls Capacitance Pressure Transducer 809 Series

Description
Sensing Ranges From Vacuum to 10,000 psi (689 bar) Rugged Stainless Steel & Valox® Housings Ideal for High Shock & Vibration Applications The 809 series pressure sensor is designed specifically for industrial applications with demanding price and performance requirements. They offer exceptional reliability in typical industrial grade environments. The 809 series pressure transmitter operates on low-cost, unregulated DC power, and over a wide temperature band with both liquids and gases. Designed for harsh environments, they are suitable for use in high shock and vibration applications. Stainless steel and Valox® housings are small and lightweight for easy integration into compact systems. The standard feature set of the 809 Series delivers exceptional performance in extreme environmental conditions at a price that OEMs will appreciate. Applications: Hydraulic Systems Compressor Control HVAC/R Equipment Industrial Engines Process and Containerized Refrigeration Systems Industrial OEM Equipment
Datasheet
Description
Sensing Ranges From Vacuum to 10,000 psi (689 bar) Rugged Stainless Steel & Valox® Housings Ideal for High Shock & Vibration Applications The 809 series pressure sensor is designed specifically for industrial applications with demanding price and performance requirements. They offer exceptional reliability in typical industrial grade environments. The 809 series pressure transmitter operates on low-cost, unregulated DC power, and over a wide temperature band with both liquids and gases. Designed for harsh environments, they are suitable for use in high shock and vibration applications. Stainless steel and Valox® housings are small and lightweight for easy integration into compact systems. The standard feature set of the 809 Series delivers exceptional performance in extreme environmental conditions at a price that OEMs will appreciate. Applications: Hydraulic Systems Compressor Control HVAC/R Equipment Industrial Engines Process and Containerized Refrigeration Systems Industrial OEM Equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Pressure Transducer - 809 Series - Gems Sensors & Controls
Plainville, CT, USA
Capacitance Pressure Transducer
809 Series
Capacitance Pressure Transducer 809 Series
Sensing Ranges From Vacuum to 10,000 psi (689 bar) Rugged Stainless Steel & Valox® Housings Ideal for High Shock & Vibration Applications The 809 series pressure sensor is designed specifically for industrial applications with demanding price and performance requirements. They offer exceptional reliability in typical industrial grade environments. The 809 series pressure transmitter operates on low-cost, unregulated DC power, and over a wide temperature band with both liquids and gases. Designed for harsh environments, they are suitable for use in high shock and vibration applications. Stainless steel and Valox® housings are small and lightweight for easy integration into compact systems. The standard feature set of the 809 Series delivers exceptional performance in extreme environmental conditions at a price that OEMs will appreciate. Applications: Hydraulic Systems Compressor Control HVAC/R Equipment Industrial Engines Process and Containerized Refrigeration Systems Industrial OEM Equipment
  • Sensing Ranges From Vacuum to 10,000 psi (689 bar)
  • Rugged Stainless Steel & Valox® Housings
  • Ideal for High Shock & Vibration Applications

The 809 series pressure sensor is designed specifically for industrial applications with demanding price and performance requirements. They offer exceptional reliability in typical industrial grade environments. The 809 series pressure transmitter operates on low-cost, unregulated DC power, and over a wide temperature band with both liquids and gases. Designed for harsh environments, they are suitable for use in high shock and vibration applications. Stainless steel and Valox® housings are small and lightweight for easy integration into compact systems. The standard feature set of the 809 Series delivers exceptional performance in extreme environmental conditions at a price that OEMs will appreciate.

Applications:

  • Hydraulic Systems
  • Compressor Control
  • HVAC/R Equipment
  • Industrial Engines
  • Process and Containerized Refrigeration Systems
  • Industrial OEM Equipment
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Pressure Sensors
Product Number 809 Series
Product Name Capacitance Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Variable Capacitance
Measurement Type Gauge; Compound; Sealed; Vacuum
Media Liquid
Signal Output Analog Voltage; Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - J40 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Vacuum
View Details
Pressure Sensors - 2852211 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Liquid; Gas; Liquid, Gas
View Details
Pressure Transducers - 10200684-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Sensors - 309753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details