Gems Sensors & Controls Pressure Transducer 5000 Series

Description
Submersible and General Purpose Models Stainless Steel Case Construction High Proof Pressures Open Faced for Viscous Liquids The 5000 series pressure transducer features a sturdy ceramic diaphragm that detects minute pressure variations, while withstanding large pressure spikes. The tough ceramic sensor is housed in a stainless steel case to ensure performance in the most demanding applications. Both voltage and 4-20 mA outputs are available at time of order. A switch and potentiometer can be accessed for field adjustment of range with 3:1 ranging capability.
Datasheet
Description
Submersible and General Purpose Models Stainless Steel Case Construction High Proof Pressures Open Faced for Viscous Liquids The 5000 series pressure transducer features a sturdy ceramic diaphragm that detects minute pressure variations, while withstanding large pressure spikes. The tough ceramic sensor is housed in a stainless steel case to ensure performance in the most demanding applications. Both voltage and 4-20 mA outputs are available at time of order. A switch and potentiometer can be accessed for field adjustment of range with 3:1 ranging capability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer - 5000 Series - Gems Sensors & Controls
Plainville, CT, USA
Pressure Transducer
5000 Series
Pressure Transducer 5000 Series
Submersible and General Purpose Models Stainless Steel Case Construction High Proof Pressures Open Faced for Viscous Liquids The 5000 series pressure transducer features a sturdy ceramic diaphragm that detects minute pressure variations, while withstanding large pressure spikes. The tough ceramic sensor is housed in a stainless steel case to ensure performance in the most demanding applications. Both voltage and 4-20 mA outputs are available at time of order. A switch and potentiometer can be accessed for field adjustment of range with 3:1 ranging capability.
  • Submersible and General Purpose Models
  • Stainless Steel Case Construction
  • High Proof Pressures
  • Open Faced for Viscous Liquids

The 5000 series pressure transducer features a sturdy ceramic diaphragm that detects minute pressure variations, while withstanding large pressure spikes. The tough ceramic sensor is housed in a stainless steel case to ensure performance in the most demanding applications. Both voltage and 4-20 mA outputs are available at time of order. A switch and potentiometer can be accessed for field adjustment of range with 3:1 ranging capability.

Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Pressure Sensors
Product Number 5000 Series
Product Name Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Variable Capacitance
Measurement Type Gauge
Media Liquid
Signal Output Analog Voltage; Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-LR2Y - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Pressure sensors & Load sensors - Pressure sensors - APP-9U :: SM9D Compatible - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum
Signal Output Unamplified
View Details