Gems Sensors & Controls Capacitance Pressure Transducer 856 Series

Description
0-2 to 0-10,000 psi Pressure Ranges (0-690 bar) Voltage or Current Output NEMA 4/IP65 with Zero and Span Adjustments The 856 series pressure transmitter is specifically designed for NEMA 4/IP65 service and features a die-cast aluminum enclosure. Their robust capacitive design is resistant to environmental effects, such as shock, vibration, temperature and EMI/RFI. A 17-4 PH stainless steel sensing element does not require isolation from a corrosive media. A ½" threaded conduit is provided for electrical termination and a removable cover provides easy access to the internal wiring terminal strip. Applications: Process Control Chemical Processing Agricultural Irrigation Natural Gas Pipeline Grain Processing Industrial Pressure Monitoring
Datasheet
Description
0-2 to 0-10,000 psi Pressure Ranges (0-690 bar) Voltage or Current Output NEMA 4/IP65 with Zero and Span Adjustments The 856 series pressure transmitter is specifically designed for NEMA 4/IP65 service and features a die-cast aluminum enclosure. Their robust capacitive design is resistant to environmental effects, such as shock, vibration, temperature and EMI/RFI. A 17-4 PH stainless steel sensing element does not require isolation from a corrosive media. A ½" threaded conduit is provided for electrical termination and a removable cover provides easy access to the internal wiring terminal strip. Applications: Process Control Chemical Processing Agricultural Irrigation Natural Gas Pipeline Grain Processing Industrial Pressure Monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Pressure Transducer - 856 Series - Gems Sensors & Controls
Plainville, CT, USA
Capacitance Pressure Transducer
856 Series
Capacitance Pressure Transducer 856 Series
0-2 to 0-10,000 psi Pressure Ranges (0-690 bar) Voltage or Current Output NEMA 4/IP65 with Zero and Span Adjustments The 856 series pressure transmitter is specifically designed for NEMA 4/IP65 service and features a die-cast aluminum enclosure. Their robust capacitive design is resistant to environmental effects, such as shock, vibration, temperature and EMI/RFI. A 17-4 PH stainless steel sensing element does not require isolation from a corrosive media. A ½" threaded conduit is provided for electrical termination and a removable cover provides easy access to the internal wiring terminal strip. Applications: Process Control Chemical Processing Agricultural Irrigation Natural Gas Pipeline Grain Processing Industrial Pressure Monitoring
  • 0-2 to 0-10,000 psi Pressure Ranges (0-690 bar)
  • Voltage or Current Output
  • NEMA 4/IP65 with Zero and Span Adjustments

The 856 series pressure transmitter is specifically designed for NEMA 4/IP65 service and features a die-cast aluminum enclosure. Their robust capacitive design is resistant to environmental effects, such as shock, vibration, temperature and EMI/RFI. A 17-4 PH stainless steel sensing element does not require isolation from a corrosive media. A ½" threaded conduit is provided for electrical termination and a removable cover provides easy access to the internal wiring terminal strip.

Applications:

  • Process Control
  • Chemical Processing
  • Agricultural Irrigation
  • Natural Gas Pipeline
  • Grain Processing
  • Industrial Pressure Monitoring
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Pressure Sensors
Product Number 856 Series
Product Name Capacitance Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Variable Capacitance
Measurement Type Gauge
Media Liquid
Signal Output Analog Voltage; Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Media Isolated Pressure Sensors - 1007154-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 508 psi (357 m H2O)
View Details
Standard Solid-State Pressure Sensor - 836P-D2GMGB36PA-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details