Gems Sensors & Controls Capacitance Pressure Transducer 876 Series

Description
Instant Warm-Up Barometric Pressure: 600 to 1100 or 800 to 1100 hPa/mb Low Power Consumption The 876 series pressure transmitter features an extremely accurate and stable ceramic sensor to deliver a great value in environmental pressure measurement. Gems'™ glass-fused ceramic capacitive sensing capsule offers inherent thermal stability and low hysteresis in a proven, simple design. A custom ASIC used in the 876 series achieves long-term stability and high accuracy, and its low power requirements (as low as 5 Vdc) allow the sensor to operate in remote battery or solar powered applications. An integrated mounting bracket and 1/8" tube pressure connection ease installation. Applications: Environmental Monitoring Systems Weather Measurement Systems Weather and Environmental Data Logging Barometric Pressure Compensation for Internal Combustion Engine Performance Clean-room Barometric Pressure Compensation Automotive Emissions Test Equipment
Datasheet
Description
Instant Warm-Up Barometric Pressure: 600 to 1100 or 800 to 1100 hPa/mb Low Power Consumption The 876 series pressure transmitter features an extremely accurate and stable ceramic sensor to deliver a great value in environmental pressure measurement. Gems'™ glass-fused ceramic capacitive sensing capsule offers inherent thermal stability and low hysteresis in a proven, simple design. A custom ASIC used in the 876 series achieves long-term stability and high accuracy, and its low power requirements (as low as 5 Vdc) allow the sensor to operate in remote battery or solar powered applications. An integrated mounting bracket and 1/8" tube pressure connection ease installation. Applications: Environmental Monitoring Systems Weather Measurement Systems Weather and Environmental Data Logging Barometric Pressure Compensation for Internal Combustion Engine Performance Clean-room Barometric Pressure Compensation Automotive Emissions Test Equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Pressure Transducer - 876 Series - Gems Sensors & Controls
Plainville, CT, USA
Capacitance Pressure Transducer
876 Series
Capacitance Pressure Transducer 876 Series
Instant Warm-Up Barometric Pressure: 600 to 1100 or 800 to 1100 hPa/mb Low Power Consumption The 876 series pressure transmitter features an extremely accurate and stable ceramic sensor to deliver a great value in environmental pressure measurement. Gems'™ glass-fused ceramic capacitive sensing capsule offers inherent thermal stability and low hysteresis in a proven, simple design. A custom ASIC used in the 876 series achieves long-term stability and high accuracy, and its low power requirements (as low as 5 Vdc) allow the sensor to operate in remote battery or solar powered applications. An integrated mounting bracket and 1/8" tube pressure connection ease installation. Applications: Environmental Monitoring Systems Weather Measurement Systems Weather and Environmental Data Logging Barometric Pressure Compensation for Internal Combustion Engine Performance Clean-room Barometric Pressure Compensation Automotive Emissions Test Equipment
  • Instant Warm-Up
  • Barometric Pressure: 600 to 1100 or 800 to 1100 hPa/mb
  • Low Power Consumption

The 876 series pressure transmitter features an extremely accurate and stable ceramic sensor to deliver a great value in environmental pressure measurement. Gems'™ glass-fused ceramic capacitive sensing capsule offers inherent thermal stability and low hysteresis in a proven, simple design. A custom ASIC used in the 876 series achieves long-term stability and high accuracy, and its low power requirements (as low as 5 Vdc) allow the sensor to operate in remote battery or solar powered applications. An integrated mounting bracket and 1/8" tube pressure connection ease installation.

Applications:

  • Environmental Monitoring Systems
  • Weather Measurement Systems
  • Weather and Environmental Data Logging
  • Barometric Pressure Compensation for Internal Combustion Engine Performance
  • Clean-room Barometric Pressure Compensation
  • Automotive Emissions Test Equipment
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Pressure Sensors
Product Number 876 Series
Product Name Capacitance Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Variable Capacitance
Measurement Type Barometric
Media Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - J40 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Vacuum
View Details
Pressure Sensors - 2133339 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Vacuum
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Board Mount Pressure Sensors - 1010447-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Sensors - 2726944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details