Gems Sensors & Controls Sputtered Thin Film Pressure Transducer 4700 Series

Description
Current Output Gauge, Sealed and Absolute Models Submersible, General Purpose and Wash Down Enclosures Intrinsically Safe Models The 4700 series pressure sensor provides precise laboratory type measurements in a rugged industrial package complete with turndown capabilities. Exceptional levels of stability and other performance specifications are achieved by using a sputtered sensing element, which achieves a molecular fusion of a strain gauge material, an insulating material, and the 17-4 PH ss sensing element. Sputtered or thin film technology provides years of worry free measurements under demanding real world conditions. Applications: Off Highway Vehicles Natural Gas Equipment Semiconductor Processing Power Plants Refrigeration Robotics HVAC
Datasheet
Description
Current Output Gauge, Sealed and Absolute Models Submersible, General Purpose and Wash Down Enclosures Intrinsically Safe Models The 4700 series pressure sensor provides precise laboratory type measurements in a rugged industrial package complete with turndown capabilities. Exceptional levels of stability and other performance specifications are achieved by using a sputtered sensing element, which achieves a molecular fusion of a strain gauge material, an insulating material, and the 17-4 PH ss sensing element. Sputtered or thin film technology provides years of worry free measurements under demanding real world conditions. Applications: Off Highway Vehicles Natural Gas Equipment Semiconductor Processing Power Plants Refrigeration Robotics HVAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sputtered Thin Film Pressure Transducer - 4700 Series - Gems Sensors & Controls
Plainville, CT, USA
Sputtered Thin Film Pressure Transducer
4700 Series
Sputtered Thin Film Pressure Transducer 4700 Series
Current Output Gauge, Sealed and Absolute Models Submersible, General Purpose and Wash Down Enclosures Intrinsically Safe Models The 4700 series pressure sensor provides precise laboratory type measurements in a rugged industrial package complete with turndown capabilities. Exceptional levels of stability and other performance specifications are achieved by using a sputtered sensing element, which achieves a molecular fusion of a strain gauge material, an insulating material, and the 17-4 PH ss sensing element. Sputtered or thin film technology provides years of worry free measurements under demanding real world conditions. Applications: Off Highway Vehicles Natural Gas Equipment Semiconductor Processing Power Plants Refrigeration Robotics HVAC
  • Current Output
  • Gauge, Sealed and Absolute Models
  • Submersible, General Purpose and Wash Down Enclosures
  • Intrinsically Safe Models

The 4700 series pressure sensor provides precise laboratory type measurements in a rugged industrial package complete with turndown capabilities. Exceptional levels of stability and other performance specifications are achieved by using a sputtered sensing element, which achieves a molecular fusion of a strain gauge material, an insulating material, and the 17-4 PH ss sensing element. Sputtered or thin film technology provides years of worry free measurements under demanding real world conditions.

Applications:

  • Off Highway Vehicles
  • Natural Gas Equipment
  • Semiconductor Processing
  • Power Plants
  • Refrigeration
  • Robotics
  • HVAC
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Pressure Sensors
Product Number 4700 Series
Product Name Sputtered Thin Film Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Thin Film
Measurement Type Absolute; Gauge; Sealed
Media Liquid
Signal Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 1259976 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative pressure
Media Gas; Compressed air
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details