Gems Sensors & Controls Capacitance Pressure Transducer 890 Series

Description
For Clean-In-Place (CIP) and Sterilize-In-Place (SIP) 0.20% Full Scale Accuracy No Liquid Fill Diaphragms The 890 series pressure sensor meets 3A sanitary design standards and is fully sealed to withstand external high pressure washdowns. These units are packaged in rugged welded stainless steel housings and are exceptionally insensitive to vibration, shock and environmental extremes. A small size and tri-clover sanitary pressure fitting allow direct mounting in most CIP and SIP installations. Other features include IC-based circuitry, a 1/2” NPT conduit fitting and shielded cable with vent tube. Sealed screws provide access to zero and span adjustments. Applications: Food Processing Dairy & Beverage Processing Pharmaceutical Processing Sanitary Pipelines
Description
For Clean-In-Place (CIP) and Sterilize-In-Place (SIP) 0.20% Full Scale Accuracy No Liquid Fill Diaphragms The 890 series pressure sensor meets 3A sanitary design standards and is fully sealed to withstand external high pressure washdowns. These units are packaged in rugged welded stainless steel housings and are exceptionally insensitive to vibration, shock and environmental extremes. A small size and tri-clover sanitary pressure fitting allow direct mounting in most CIP and SIP installations. Other features include IC-based circuitry, a 1/2” NPT conduit fitting and shielded cable with vent tube. Sealed screws provide access to zero and span adjustments. Applications: Food Processing Dairy & Beverage Processing Pharmaceutical Processing Sanitary Pipelines

Suppliers

Company
Product
Description
Supplier Links
Capacitance Pressure Transducer - 890 Series - Gems Sensors & Controls
Plainville, CT, USA
Capacitance Pressure Transducer
890 Series
Capacitance Pressure Transducer 890 Series
For Clean-In-Place (CIP) and Sterilize-In-Place (SIP) 0.20% Full Scale Accuracy No Liquid Fill Diaphragms The 890 series pressure sensor meets 3A sanitary design standards and is fully sealed to withstand external high pressure washdowns. These units are packaged in rugged welded stainless steel housings and are exceptionally insensitive to vibration, shock and environmental extremes. A small size and tri-clover sanitary pressure fitting allow direct mounting in most CIP and SIP installations. Other features include IC-based circuitry, a 1/2” NPT conduit fitting and shielded cable with vent tube. Sealed screws provide access to zero and span adjustments. Applications: Food Processing Dairy & Beverage Processing Pharmaceutical Processing Sanitary Pipelines
  • For Clean-In-Place (CIP) and Sterilize-In-Place (SIP)
  • 0.20% Full Scale Accuracy
  • No Liquid Fill Diaphragms

The 890 series pressure sensor meets 3A sanitary design standards and is fully sealed to withstand external high pressure washdowns. These units are packaged in rugged welded stainless steel housings and are exceptionally insensitive to vibration, shock and environmental extremes. A small size and tri-clover sanitary pressure fitting allow direct mounting in most CIP and SIP installations. Other features include IC-based circuitry, a 1/2” NPT conduit fitting and shielded cable with vent tube. Sealed screws provide access to zero and span adjustments.

Applications:

  • Food Processing
  • Dairy & Beverage Processing
  • Pharmaceutical Processing
  • Sanitary Pipelines
Supplier's Site

Technical Specifications

  Gems Sensors & Controls
Product Category Pressure Sensors
Product Number 890 Series
Product Name Capacitance Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Variable Capacitance
Measurement Type Gauge
Media Liquid
Signal Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 10 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge
View Details
Pressure Sensors, Transducers - Industrial - 1882-6042740-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
Pressure Transducers - 10213235-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Sensors - 309712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details