Gems Sensors & Controls Air Pressure Sensor 865 Series

Description
For Air or Non-Conductive Gas 0.25 to 100 Inches (6.35 to 2540 mm) in W.C. (differential)/±0.1 to ±50 Inches in W.C. (bidirectional) High Proof Pressure The 865 series pressure transmitters are very low-pressure sensors for ranges as low as 0.25" (6.35 mm) W.C. and feature ±1% full-scale static accuracy. Primarily used in Building Energy Management these transducers are capable of measuring pressures and flows with the accuracy necessary for proper building pressurization and air flow control. 865 series transducers utilize an all-stainless steel micro-tig welded sensor that allows up to 10 psi (.69 bar) overpressure (in either direction) with no damage to the unit. All sensor components have thermally matched coefficients, resulting in improved temperature performance and excellent long-term stability. Applications: HVAC Energy Management Systems Variable Air Volume and Fan Control (VAV) Environmental Pollution Control Static Duct and Clean Room Pressures Oven Pressurization and Furnace Draft Controls
Datasheet
Description
For Air or Non-Conductive Gas 0.25 to 100 Inches (6.35 to 2540 mm) in W.C. (differential)/±0.1 to ±50 Inches in W.C. (bidirectional) High Proof Pressure The 865 series pressure transmitters are very low-pressure sensors for ranges as low as 0.25" (6.35 mm) W.C. and feature ±1% full-scale static accuracy. Primarily used in Building Energy Management these transducers are capable of measuring pressures and flows with the accuracy necessary for proper building pressurization and air flow control. 865 series transducers utilize an all-stainless steel micro-tig welded sensor that allows up to 10 psi (.69 bar) overpressure (in either direction) with no damage to the unit. All sensor components have thermally matched coefficients, resulting in improved temperature performance and excellent long-term stability. Applications: HVAC Energy Management Systems Variable Air Volume and Fan Control (VAV) Environmental Pollution Control Static Duct and Clean Room Pressures Oven Pressurization and Furnace Draft Controls
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Pressure Sensor - 865 Series - Gems Sensors & Controls
Plainville, CT, USA
Air Pressure Sensor
865 Series
Air Pressure Sensor 865 Series
For Air or Non-Conductive Gas 0.25 to 100 Inches (6.35 to 2540 mm) in W.C. (differential)/±0.1 to ±50 Inches in W.C. (bidirectional) High Proof Pressure The 865 series pressure transmitters are very low-pressure sensors for ranges as low as 0.25" (6.35 mm) W.C. and feature ±1% full-scale static accuracy. Primarily used in Building Energy Management these transducers are capable of measuring pressures and flows with the accuracy necessary for proper building pressurization and air flow control. 865 series transducers utilize an all-stainless steel micro-tig welded sensor that allows up to 10 psi (.69 bar) overpressure (in either direction) with no damage to the unit. All sensor components have thermally matched coefficients, resulting in improved temperature performance and excellent long-term stability. Applications: HVAC Energy Management Systems Variable Air Volume and Fan Control (VAV) Environmental Pollution Control Static Duct and Clean Room Pressures Oven Pressurization and Furnace Draft Controls
  • For Air or Non-Conductive Gas
  • 0.25 to 100 Inches (6.35 to 2540 mm) in W.C. (differential)/±0.1 to ±50 Inches in W.C. (bidirectional)
  • High Proof Pressure

The 865 series pressure transmitters are very low-pressure sensors for ranges as low as 0.25" (6.35 mm) W.C. and feature ±1% full-scale static accuracy. Primarily used in Building Energy Management these transducers are capable of measuring pressures and flows with the accuracy necessary for proper building pressurization and air flow control. 865 series transducers utilize an all-stainless steel micro-tig welded sensor that allows up to 10 psi (.69 bar) overpressure (in either direction) with no damage to the unit. All sensor components have thermally matched coefficients, resulting in improved temperature performance and excellent long-term stability.

Applications:

  • HVAC
  • Energy Management Systems
  • Variable Air Volume and Fan Control (VAV)
  • Environmental Pollution Control
  • Static Duct and Clean Room Pressures
  • Oven Pressurization and Furnace Draft Controls
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Pressure Sensors
Product Number 865 Series
Product Name Air Pressure Sensor
Device Category Sensor or Transducer
Sensor Technology Variable Capacitance
Measurement Type Differential
Media Gas
Signal Output Analog Voltage; Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Flush pressure sensor with display - PI2793 - ifm efector inc.
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Media Liquid; Gas
View Details
5 suppliers
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Air Differential Pressure Sensor - HPT701 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Device Category Sensor
Measurement Type Differential
Signal Output Analog Voltage; Analog Current; RS232/485; 4-20mA;0-5V;0-10 V;0.5-4.5V;RS485 Modbus RTU
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details