Pressure Transmitter, 6 bar, 4-20mA
| RS Components, Ltd. | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 8968446 |
| Product Name | Pressure Sensors |
| Device Category | Sensor |
| Measurement Type | Gauge; Relative |
| Media | Liquid; Gas; Air, gas, water |
| Signal Output | Analog Current; Current |