Eaton Corp. / Commercial Controls Division Overload Relay C306DT3B

Description
ADJUSTABLE TRIP CLASS, BIMETALLIC, THERMAL TYPE 600 VAC 5 AMPERE (NC), 600 VAC 2.5 AMPERE (NO) CONTACT RATING UL, CSA, CE APPROVAL 1 PHASE APPLICATION DIN RAIL/PANEL MOUNTING LINE LUG, LOAD LUG TERMINAL TYPE 1NO-1NC AUXILIARY CONTACT 32 AMPERE MOTOR FLA AUTOMATIC/MANUAL RESET TYPE NO HEATER INCLUDED COMPENSATED AMBIENT TEMPERATURE CLASS 10, CLASS 20 TRIP CLASS WITH MOUNTING ADAPTER C306 MODEL
Datasheet
Description
ADJUSTABLE TRIP CLASS, BIMETALLIC, THERMAL TYPE 600 VAC 5 AMPERE (NC), 600 VAC 2.5 AMPERE (NO) CONTACT RATING UL, CSA, CE APPROVAL 1 PHASE APPLICATION DIN RAIL/PANEL MOUNTING LINE LUG, LOAD LUG TERMINAL TYPE 1NO-1NC AUXILIARY CONTACT 32 AMPERE MOTOR FLA AUTOMATIC/MANUAL RESET TYPE NO HEATER INCLUDED COMPENSATED AMBIENT TEMPERATURE CLASS 10, CLASS 20 TRIP CLASS WITH MOUNTING ADAPTER C306 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overload Relay - C306DT3B - Eaton Corporation
Cleveland, OH, USA
Overload Relay
C306DT3B
Overload Relay C306DT3B
ADJUSTABLE TRIP CLASS, BIMETALLIC, THERMAL TYPE 600 VAC 5 AMPERE (NC), 600 VAC 2.5 AMPERE (NO) CONTACT RATING UL, CSA, CE APPROVAL 1 PHASE APPLICATION DIN RAIL/PANEL MOUNTING LINE LUG, LOAD LUG TERMINAL TYPE 1NO-1NC AUXILIARY CONTACT 32 AMPERE MOTOR FLA AUTOMATIC/MANUAL RESET TYPE NO HEATER INCLUDED COMPENSATED AMBIENT TEMPERATURE CLASS 10, CLASS 20 TRIP CLASS WITH MOUNTING ADAPTER C306 MODEL
  • ADJUSTABLE TRIP CLASS, BIMETALLIC, THERMAL TYPE
  • 600 VAC 5 AMPERE (NC), 600 VAC 2.5 AMPERE (NO) CONTACT RATING
  • UL, CSA, CE APPROVAL
  • 1 PHASE APPLICATION
  • DIN RAIL/PANEL MOUNTING
  • LINE LUG, LOAD LUG TERMINAL TYPE
  • 1NO-1NC AUXILIARY CONTACT
  • 32 AMPERE MOTOR FLA
  • AUTOMATIC/MANUAL RESET TYPE
  • NO HEATER INCLUDED
  • COMPENSATED AMBIENT TEMPERATURE
  • CLASS 10, CLASS 20 TRIP CLASS
  • WITH MOUNTING ADAPTER
  • C306 MODEL
Supplier's Site Datasheet
CHGP Thermal Overload Relays - C306DT3B - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Thermal Overload Relays
C306DT3B
CHGP Thermal Overload Relays C306DT3B
32 AMP WL W/ADAPTOR

32 AMP WL W/ADAPTOR

Supplier's Site

Technical Specifications

  Eaton Corporation Galco Industrial Electronics
Product Category Thermal Overload Relays Thermal Overload Relays
Product Number C306DT3B C306DT3B
Product Name Overload Relay CHGP Thermal Overload Relays
Overload Relay Type BiMetallic
Unlock Full Specs
to access all available technical data

Similar Products

Overload Relays - MT-400/3K-240 - Altech Corp.
Specs
Approvals Category CE, UL
Operating Temp 23 to 104 F (-5 to 40 C)
View Details
3 suppliers
Type 13.21-B000 - YESLY multifunction relay - 13218230S000 - Finder S.p.A. con unico socio
Specs
Poles Single Pole (SP)
Approvals Category CE-2, ukca
View Details