3X Motion Technologies Co., Ltd Datasheets for DC Motors

DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
DC Motors: Learn more

Product Name Notes
67BWA Series roller motor was low speed direct drive motor, which is a new product implemented by 3X Motion in 2020. Now the roller motors are mainly applied in the...
Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively...
Robust 48V, 200W Roller Motor The 50BWA428D008B-01 brushless DC (BLDC) motor emerges as a powerful solution for demanding industrial applications, encapsulating high efficiency and durability in a compact form. With...
The 50BLS Series (BLS50B50060-A) is a compact 24V roller-type BLDC motor designed for light-duty conveyor and automated transport applications. With a 50mm motor size and integrated 1:18 speed reduction mechanism,...
The 76BLS Series (BLS76B400018A) is a 48V high-power roller BLDC motor designed for conveyor and automated material handling systems. With a 76mm motor size and integrated 1:35 speed reduction, it...
The 80BWA Series (80BWA1100D008H-01) is a 48V high-torque roller-type BLDC motor designed for conveyor systems and automated material handling applications. Featuring an 80mm motor diameter, this model delivers 400W rated...
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a...
The GB Series 24V DC Gear Motors are designed for high-torque, low-speed precision drive applications. Covering 63mm, 80mm, and 90mm frame sizes, this series delivers stable output performance under rated...
The GB63 Series (63ZYT-125-24-710) Brushed DC Geared Motor is a 24V DC geared motor solution integrating a high-efficiency brushed DC motor with a precision planetary gearbox (710.5:1 ratio). The motor...
The GB63 Series (63ZYT-125-24-736) Brushed DC Geared Motor is a high-torque 24V DC geared motor designed for continuous-duty industrial applications. Featuring a 63mm diameter motor and 125mm body length, it...
The GB80 Series (80ZYT-180-24-225) Brushed DC Geared Motor is a 24V DC high-torque geared motor designed for continuous-duty industrial drive applications. Featuring an 80mm motor diameter and 180mm body length,...
The GB80 Series (80ZYT-180-24-300) Brushed DC Geared Motor is a 24V DC geared motor engineered for applications requiring higher output speed with stable torque delivery. Built with an 80mm motor...
The GB90 Series (90ZYT-152-24-1167) Brushed DC Geared Motor is a 24V DC ultra-high torque geared motor designed for heavy-duty industrial applications requiring extreme torque output at ultra-low speeds. Built with...
The GB90 Series (90ZYT-152-24-408) Brushed DC Geared Motor is a 24V DC high-torque geared motor designed for medium-to-heavy load industrial applications requiring stable low-speed output. Featuring a 90mm motor diameter...
The GB90 Series (90ZYT-152-24-422) Brushed DC Geared Motor is a 24V DC high-torque geared motor designed for heavy-duty, low-speed industrial drive applications. Featuring a 90mm motor diameter and 152mm body...
The GB90 Series (90ZYT-152-24-622) Brushed DC Geared Motor is a 24V DC high-torque geared motor engineered for heavy-load, ultra-low-speed industrial applications. Built with a 90mm motor diameter and 152mm body...
The GB90 Series (90ZYT-170-24-125) Brushed DC Geared Motor is a 24V DC geared motor engineered for applications requiring balanced torque and moderate low-speed output. Featuring a 90mm motor diameter and...
The GB90 Series (90ZYT-170-24-76) Brushed DC Geared Motor is a 24V DC geared motor designed for applications requiring higher output speed with moderate torque delivery. Featuring a 90mm motor diameter...
This Series motor is right angle geared motor. Which is a new product implemented by 3X Motion in 2020. This motor is widely used in logistics industry. Right-angle geared motor...
Worm geared motor is made of a brushed DC motor with worm gear reducer. The worm geared motor provided by 3X Motion has good performance. Compact mechanical structure, compact size...
Poles : 10 Rated power (W) : 210 Rated voltage (V) : 48 Rated torque (N.m) : 0.298 Peak torque (N.m) : 0.96 Rated current (A) : 5.1 Max speed...
Poles : 10 Rated power (W) : 210 Rated voltage (V) : 48 Rated torque (N.m) : 0.54 Peak torque (N.m) : 1.75 Rated current (A) : 5 Max speed...
Poles : 10 Rated power (W) : 250 Rated voltage (V) : 48 Rated torque (N.m) : 0.66 Peak torque (N.m) : 2.13 Rated current (A) : 6.1 Max speed...
Poles : 10 Rated power (W) : 270 Rated voltage (V) : 48 Rated torque (N.m) : 1.24 Peak torque (N.m) : 4.05 Rated current (A) : 5.45 Max speed...
Poles : 10 Rated power (W) : 290 Rated voltage (V) : 48 Rated torque (N.m) : 0.3 Peak torque (N.m) : 0.99 Rated current (A) : 7.2 Max speed...
Poles : 10 Rated power (W) : 440 Rated voltage (V) : 48 Rated torque (N.m) : 1.44 Peak torque (N.m) : 4.66 Rated current (A) : 10.8 Max speed...
Poles : 10 Rated power (W) : 460 Rated voltage (V) : 48 Rated torque (N.m) : 2.56 Peak torque (N.m) : 8.3 Rated current (A) : 9.6 Max speed...
Poles : 10 Rated power (W) : 470 Rated voltage (V) : 48 Rated torque (N.m) : 2.9 Peak torque (N.m) : 9.4 Rated current (A) : 11.5 Max speed...
Poles : 10 Rated power (W) : 570 Rated voltage (V) : 48 Rated torque (N.m) : 3.9 Peak torque (N.m) : 12.7 Rated current (A) : 14.1 Max speed...
Poles : 10 Rated power (W) : 618 Rated voltage (V) : 48 Rated torque (N.m) : 9.51 Peak torque (N.m) : 31.4 Rated current (A) : 15.1 Max speed...
Poles : 10 Rated voltage (V) : 48 Rated torque (N.m) : 0.32 Rated current (A) : 3.2 Rated speed (rpm) : 3000 Rated power (W) : 100 Max speed...
Poles : 10 Rated voltage (V) : 48 Rated torque (N.m) : 0.5 Rated current (A) : 5 Rated speed (rpm) : 3100 Rated power (W) : 200 Max speed...
Poles : 10 Rated voltage (V) : 48 Rated torque (N.m) : 0.64 Rated current (A) : 6.5 Rated speed (rpm) : 3000 Rated power (W) : 200 Max speed...
Poles : 10 Rated voltage (V) : 48 Rated torque (N.m) : 2.4 Rated current (A) : 14 Rated speed (rpm) : 2000 Rated power (W) : 500 Max speed...
Poles : 5 Rated voltage (V) : 48 Rated torque (N.m) : 0.32 Rated current (A) : 3.2 Rated speed (rpm) : 3000 Rated power (W) : 100 Max speed...
Poles : 5 Rated voltage (V) : 48 Rated torque (N.m) : 0.64 Rated current (A) : 6.5 Rated speed (rpm) : 3000 Rated power (W) : 200 Max speed...
Poles : 5 Rated voltage (V) : 48 Rated torque (N.m) : 1.5 Rated current (A) : 11.5 Rated speed (rpm) : 3000 Rated power (W) : 471 Max speed...
Poles : 5 Rated voltage (V) : 48 Rated torque (N.m) : 3.8 Rated current (A) : 25.2 Rated speed (rpm) : 2400 Rated power (W) : 960 Max speed...
Poles : 5 Rated voltage (V) : 48 Rated torque (N.m) : 7.2 Rated current (A) : 34.4 Rated speed (rpm) : 2000 Rated power (W) : 1500 Max speed...
Poles : 7 Rated power (W) : 110 Rated voltage (V) : 24 Rated torque (N.m) : 0.102 Peak torque (N.m) : 0.32 Rated current (A) : 5.5 Max speed...
Poles : 7 Rated power (W) : 240 Rated voltage (V) : 48 Rated torque (N.m) : 0.23 Peak torque (N.m) : 0.76 Rated current (A) : 6.1 Max speed...
Poles : 7 Rated power (W) : 70 Rated voltage (V) : 24 Rated torque (N.m) : 0.032 Peak torque (N.m) : 0.105 Rated current (A) : 3.8 Max speed...
Poles : 7 Rated power (W) : 80 Rated voltage (V) : 24 Rated torque (N.m) : 0.063 Peak torque (N.m) : 0.204 Rated current (A) : 4.3 Max speed...
Poles : 7 Rated voltage (V) : 48 Rated torque (N.m) : 0.1 Rated current (A) : 1.2 Rated speed (rpm) : 3500 Rated power (W) : 30 Max speed...