3X Motion Technologies Co., Ltd Brushed DC Motor 100ZYT Series

Description
Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of brush motor. The most common are optical encoders and Hall effect sensors. Brush motors are widely used in power equipment and industrial equipment.
Request a Quote Datasheet
Description
Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of brush motor. The most common are optical encoders and Hall effect sensors. Brush motors are widely used in power equipment and industrial equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushed DC Motor 100ZYT Series
Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of brush motor. The most common are optical encoders and Hall effect sensors. Brush motors are widely used in power equipment and industrial equipment.

Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of brush motor. The most common are optical encoders and Hall effect sensors. Brush motors are widely used in power equipment and industrial equipment.

Supplier's Site Datasheet

Technical Specifications

  3X Motion Technologies Co., Ltd
Product Category DC Motors
Product Number 100ZYT Series
Product Name Brushed DC Motor
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Output Power 290 HP
Continuous Current 32.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Geared Motor - PG80 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motor - 86BSD Series (4Poles 4) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V; 48V; 72V; 90V; 160V
DC Voltage Range 24.0 to 310.0 VDC
View Details
Brushless DC Geared Motor - 80BSA Series (big torque) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
FRAMELESS MOTOR - 85FSP13-D14444-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 18.97 in-oz/amp (134 mN-m/amp)
Output Power 0.5897 HP
View Details