3X Motion Technologies Co., Ltd
FRAMELESS MOTOR
115FSP50-D95162-X-00
Description
Poles : 10
Rated power (W) : 618
Rated voltage (V) : 48
Rated torque (N.m) : 9.51
Peak torque (N.m) : 31.4
Rated current (A) : 15.1
Max speed (rpm) : 620
Rated speed (rpm) : 517
Torque constant (Nm/A) : 0.64
Moment of Inertia (kgcm²) : 7.9
BEMF (Vrms/krpm) : 38.1
Size (mm) : 115
Stator core OD D (mm (+0.02,-0.05)) : 115
PCB OD G (mm) : 111.8
Winding OD g (mm) : 110
Stator core height i (mm (+0.2,-0.8)) : 50
Stator height L (mm) : 68.4
Rotor ID d (mm) : 74
Rotor height l (mm) : 54.2
-
3X Motion Technologies Co., Ltd
Request a Quote
Email Supplier
Description
Poles : 10
Rated power (W) : 618
Rated voltage (V) : 48
Rated torque (N.m) : 9.51
Peak torque (N.m) : 31.4
Rated current (A) : 15.1
Max speed (rpm) : 620
Rated speed (rpm) : 517
Torque constant (Nm/A) : 0.64
Moment of Inertia (kgcm²) : 7.9
BEMF (Vrms/krpm) : 38.1
Size (mm) : 115
Stator core OD D (mm (+0.02,-0.05)) : 115
PCB OD G (mm) : 111.8
Winding OD g (mm) : 110
Stator core height i (mm (+0.2,-0.8)) : 50
Stator height L (mm) : 68.4
Rotor ID d (mm) : 74
Rotor height l (mm) : 54.2
Request a Quote
Email Supplier
Suppliers
Poles : 10
Rated power (W) : 618
Rated voltage (V) : 48
Rated torque (N.m) : 9.51
Peak torque (N.m) : 31.4
Rated current (A) : 15.1
Max speed (rpm) : 620
Rated speed (rpm) : 517
Torque constant (Nm/A) : 0.64
Moment of Inertia (kgcm²) : 7.9
BEMF (Vrms/krpm) : 38.1
Size (mm) : 115
Stator core OD D (mm (+0.02,-0.05)) : 115
PCB OD G (mm) : 111.8
Winding OD g (mm) : 110
Stator core height i (mm (+0.2,-0.8)) : 50
Stator height L (mm) : 68.4
Rotor ID d (mm) : 74
Rotor height l (mm) : 54.2
- Poles : 10
- Rated power (W) : 618
- Rated voltage (V) : 48
- Rated torque (N.m) : 9.51
- Peak torque (N.m) : 31.4
- Rated current (A) : 15.1
- Max speed (rpm) : 620
- Rated speed (rpm) : 517
- Torque constant (Nm/A) : 0.64
- Moment of Inertia (kgcm²) : 7.9
- BEMF (Vrms/krpm) : 38.1
- Size (mm) : 115
- Stator core OD D (mm (+0.02,-0.05)) : 115
- PCB OD G (mm) : 111.8
- Winding OD g (mm) : 110
- Stator core height i (mm (+0.2,-0.8)) : 50
- Stator height L (mm) : 68.4
- Rotor ID d (mm) : 74
- Rotor height l (mm) : 54.2
Supplier's Site
Technical Specifications
|
Product Category
|
DC Motors |
|
Product Number
|
115FSP50-D95162-X-00 |
|
Product Name
|
FRAMELESS MOTOR |
|
Standard DC Voltage
|
48V
|
|
Torque Constant
|
90.62 in-oz/amp (640 mN-m/amp)
|
|
Output Power
|
0.8283 HP
|
|
Continuous Current
|
15.1 amps
|
|
Continuous Torque
|
84.2 In-lbs (97.04 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
3X Motion Technologies Co., Ltd
Commutation
Brush
Standard DC Voltage
24V
Output Power
0.1179 HP
View Details
3X Motion Technologies Co., Ltd
Commutation
Brush
Standard DC Voltage
24V
Output Power
0.1250 HP
View Details
3X Motion Technologies Co., Ltd
Standard DC Voltage
48V
Torque Constant
23.36 in-oz/amp (165 mN-m/amp)
Output Power
1.29 HP
View Details
3X Motion Technologies Co., Ltd
Commutation
Brushless
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
View Details