3X Motion Technologies Co., Ltd FRAMELESS MOTOR 57FSE10-D03210-01

Description
Poles : 10 Rated voltage (V) : 48 Rated torque (N.m) : 0.32 Rated current (A) : 3.2 Rated speed (rpm) : 3000 Rated power (W) : 100 Max speed (rpm) : 5000 Peak torque (N.m) : 0.64 Peak current (A) : 6.4 Torque constant (Nm/A) : 0.109 BEMF (Vrms/krpm) : 6.6 Size (mm) : 57 Stator core OD D (mm (+0.02,-0.05)) : 57.5 PCB OD G (mm) : 55 Winding OD g (mm) : 55 Stator core height i (mm (+0.2,-0.8)) : 10 Stator height L (mm) : 22.4 Rotor ID d (mm) : 27 Rotor height l (mm) : 10
Request a Quote
Description
Poles : 10 Rated voltage (V) : 48 Rated torque (N.m) : 0.32 Rated current (A) : 3.2 Rated speed (rpm) : 3000 Rated power (W) : 100 Max speed (rpm) : 5000 Peak torque (N.m) : 0.64 Peak current (A) : 6.4 Torque constant (Nm/A) : 0.109 BEMF (Vrms/krpm) : 6.6 Size (mm) : 57 Stator core OD D (mm (+0.02,-0.05)) : 57.5 PCB OD G (mm) : 55 Winding OD g (mm) : 55 Stator core height i (mm (+0.2,-0.8)) : 10 Stator height L (mm) : 22.4 Rotor ID d (mm) : 27 Rotor height l (mm) : 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FRAMELESS MOTOR 57FSE10-D03210-01
Poles : 10 Rated voltage (V) : 48 Rated torque (N.m) : 0.32 Rated current (A) : 3.2 Rated speed (rpm) : 3000 Rated power (W) : 100 Max speed (rpm) : 5000 Peak torque (N.m) : 0.64 Peak current (A) : 6.4 Torque constant (Nm/A) : 0.109 BEMF (Vrms/krpm) : 6.6 Size (mm) : 57 Stator core OD D (mm (+0.02,-0.05)) : 57.5 PCB OD G (mm) : 55 Winding OD g (mm) : 55 Stator core height i (mm (+0.2,-0.8)) : 10 Stator height L (mm) : 22.4 Rotor ID d (mm) : 27 Rotor height l (mm) : 10
  • Poles : 10
  • Rated voltage (V) : 48
  • Rated torque (N.m) : 0.32
  • Rated current (A) : 3.2
  • Rated speed (rpm) : 3000
  • Rated power (W) : 100
  • Max speed (rpm) : 5000
  • Peak torque (N.m) : 0.64
  • Peak current (A) : 6.4
  • Torque constant (Nm/A) : 0.109
  • BEMF (Vrms/krpm) : 6.6
  • Size (mm) : 57
  • Stator core OD D (mm (+0.02,-0.05)) : 57.5
  • PCB OD G (mm) : 55
  • Winding OD g (mm) : 55
  • Stator core height i (mm (+0.2,-0.8)) : 10
  • Stator height L (mm) : 22.4
  • Rotor ID d (mm) : 27
  • Rotor height l (mm) : 10
Supplier's Site

Technical Specifications

  3X Motion Technologies Co., Ltd
Product Category DC Motors
Product Number 57FSE10-D03210-01
Product Name FRAMELESS MOTOR
Standard DC Voltage 48V
Torque Constant 15.43 in-oz/amp (109 mN-m/amp)
Output Power 0.1340 HP
Continuous Current 3.2 amps
Continuous Torque 2.8 In-lbs (3.27 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor - 57BSB Series(Servo Motor) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushed DC Motor - 63ZYT Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 40.0 VDC
View Details
Brushless DC Motor - 60BSA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motor - 42BSB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details