3X Motion Technologies Co., Ltd FRAMELESS MOTOR 57FSF20-D06420-01

Description
Poles : 5 Rated voltage (V) : 48 Rated torque (N.m) : 0.64 Rated current (A) : 6.5 Rated speed (rpm) : 3000 Rated power (W) : 200 Max speed (rpm) : 5000 Peak torque (N.m) : 1.28 Peak current (A) : 13 Torque constant (Nm/A) : 0.107 BEMF (Vrms/krpm) : 6.6 Size (mm) : 57 Stator core OD D (mm (+0.02,-0.05)) : 57.5 PCB OD G (mm) : 55 Winding OD g (mm) : 55 Stator core height i (mm (+0.2,-0.8)) : 20 Stator height L (mm) : 30.7 Rotor ID d (mm) : 24 Rotor height l (mm) : 20
Request a Quote
Description
Poles : 5 Rated voltage (V) : 48 Rated torque (N.m) : 0.64 Rated current (A) : 6.5 Rated speed (rpm) : 3000 Rated power (W) : 200 Max speed (rpm) : 5000 Peak torque (N.m) : 1.28 Peak current (A) : 13 Torque constant (Nm/A) : 0.107 BEMF (Vrms/krpm) : 6.6 Size (mm) : 57 Stator core OD D (mm (+0.02,-0.05)) : 57.5 PCB OD G (mm) : 55 Winding OD g (mm) : 55 Stator core height i (mm (+0.2,-0.8)) : 20 Stator height L (mm) : 30.7 Rotor ID d (mm) : 24 Rotor height l (mm) : 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FRAMELESS MOTOR 57FSF20-D06420-01
Poles : 5 Rated voltage (V) : 48 Rated torque (N.m) : 0.64 Rated current (A) : 6.5 Rated speed (rpm) : 3000 Rated power (W) : 200 Max speed (rpm) : 5000 Peak torque (N.m) : 1.28 Peak current (A) : 13 Torque constant (Nm/A) : 0.107 BEMF (Vrms/krpm) : 6.6 Size (mm) : 57 Stator core OD D (mm (+0.02,-0.05)) : 57.5 PCB OD G (mm) : 55 Winding OD g (mm) : 55 Stator core height i (mm (+0.2,-0.8)) : 20 Stator height L (mm) : 30.7 Rotor ID d (mm) : 24 Rotor height l (mm) : 20
  • Poles : 5
  • Rated voltage (V) : 48
  • Rated torque (N.m) : 0.64
  • Rated current (A) : 6.5
  • Rated speed (rpm) : 3000
  • Rated power (W) : 200
  • Max speed (rpm) : 5000
  • Peak torque (N.m) : 1.28
  • Peak current (A) : 13
  • Torque constant (Nm/A) : 0.107
  • BEMF (Vrms/krpm) : 6.6
  • Size (mm) : 57
  • Stator core OD D (mm (+0.02,-0.05)) : 57.5
  • PCB OD G (mm) : 55
  • Winding OD g (mm) : 55
  • Stator core height i (mm (+0.2,-0.8)) : 20
  • Stator height L (mm) : 30.7
  • Rotor ID d (mm) : 24
  • Rotor height l (mm) : 20
Supplier's Site

Technical Specifications

  3X Motion Technologies Co., Ltd
Product Category DC Motors
Product Number 57FSF20-D06420-01
Product Name FRAMELESS MOTOR
Standard DC Voltage 48V
Torque Constant 15.15 in-oz/amp (107 mN-m/amp)
Output Power 0.2680 HP
Continuous Current 6.5 amps
Continuous Torque 5.7 In-lbs (6.53 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor - 90BSB Series (4Poles 4) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V; 48V; 72V; 90V; 160V
DC Voltage Range 24.0 to 310.0 VDC
View Details
FRAMELESS MOTOR - 38FSP06-B01011-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 24V
Torque Constant 2.58 in-oz/amp (18.2 mN-m/amp)
Output Power 0.1474 HP
View Details
FRAMELESS MOTOR - 123FSF40-D72015X-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 32.57 in-oz/amp (230 mN-m/amp)
Output Power 2.01 HP
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-170-24-125) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.1547 HP
View Details