3X Motion Technologies Co., Ltd Datasheets for Brushless Motors

Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled commutation system instead of a brush-based mechanical commutation system.
Brushless Motors: Learn more

Product Name Notes
67BWA Series roller motor was low speed direct drive motor, which is a new product implemented by 3X Motion in 2020. Now the roller motors are mainly applied in the...
Precision Control and Robust Communication The 42BSF051C030X-08 model of brushless DC motor (BLDC) offers an ideal solution for automation and precision applications with its outstanding performance and diverse control options.
Robust 48V, 200W Roller Motor The 50BWA428D008B-01 brushless DC (BLDC) motor emerges as a powerful solution for demanding industrial applications, encapsulating high efficiency and durability in a compact form. With...
Servo hub motor widely used in AGV vehicles3X MOTION has developed and manufactured its own servo wheel hub motor specifically for lightweight unmanned transport vehicles with a load of less...
The 50BLS Series (BLS50B50060-A) is a compact 24V roller-type BLDC motor designed for light-duty conveyor and automated transport applications. With a 50mm motor size and integrated 1:18 speed reduction mechanism,...
The 76BLS Series (BLS76B400018A) is a 48V high-power roller BLDC motor designed for conveyor and automated material handling systems. With a 76mm motor size and integrated 1:35 speed reduction, it...
The 80BWA Series (80BWA1100D008H-01) is a 48V high-torque roller-type BLDC motor designed for conveyor systems and automated material handling applications. Featuring an 80mm motor diameter, this model delivers 400W rated...
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a...
This Series motor is right angle geared motor. Which is a new product implemented by 3X Motion in 2020. This motor is widely used in logistics industry. Right-angle geared motor...