3X Motion Technologies Co., Ltd FRAMELESS MOTOR 85FSP26-D29047-X-00

Description
Poles : 10 Rated power (W) : 470 Rated voltage (V) : 48 Rated torque (N.m) : 2.9 Peak torque (N.m) : 9.4 Rated current (A) : 11.5 Max speed (rpm) : 1560 Rated speed (rpm) : 1300 Torque constant (Nm/A) : 0.253 Moment of Inertia (kgcm²) : 1.06 BEMF (Vrms/krpm) : 15.2 Size (mm) : 85 Stator core OD D (mm (+0.02,-0.05)) : 85 PCB OD G (mm) : 81.5 Winding OD g (mm) : 82 Stator core height i (mm (+0.2,-0.8)) : 26 Stator height L (mm) : 40.7 Rotor ID d (mm) : 52 Rotor height l (mm) : 27.2
Request a Quote
Description
Poles : 10 Rated power (W) : 470 Rated voltage (V) : 48 Rated torque (N.m) : 2.9 Peak torque (N.m) : 9.4 Rated current (A) : 11.5 Max speed (rpm) : 1560 Rated speed (rpm) : 1300 Torque constant (Nm/A) : 0.253 Moment of Inertia (kgcm²) : 1.06 BEMF (Vrms/krpm) : 15.2 Size (mm) : 85 Stator core OD D (mm (+0.02,-0.05)) : 85 PCB OD G (mm) : 81.5 Winding OD g (mm) : 82 Stator core height i (mm (+0.2,-0.8)) : 26 Stator height L (mm) : 40.7 Rotor ID d (mm) : 52 Rotor height l (mm) : 27.2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FRAMELESS MOTOR 85FSP26-D29047-X-00
Poles : 10 Rated power (W) : 470 Rated voltage (V) : 48 Rated torque (N.m) : 2.9 Peak torque (N.m) : 9.4 Rated current (A) : 11.5 Max speed (rpm) : 1560 Rated speed (rpm) : 1300 Torque constant (Nm/A) : 0.253 Moment of Inertia (kgcm²) : 1.06 BEMF (Vrms/krpm) : 15.2 Size (mm) : 85 Stator core OD D (mm (+0.02,-0.05)) : 85 PCB OD G (mm) : 81.5 Winding OD g (mm) : 82 Stator core height i (mm (+0.2,-0.8)) : 26 Stator height L (mm) : 40.7 Rotor ID d (mm) : 52 Rotor height l (mm) : 27.2
  • Poles : 10
  • Rated power (W) : 470
  • Rated voltage (V) : 48
  • Rated torque (N.m) : 2.9
  • Peak torque (N.m) : 9.4
  • Rated current (A) : 11.5
  • Max speed (rpm) : 1560
  • Rated speed (rpm) : 1300
  • Torque constant (Nm/A) : 0.253
  • Moment of Inertia (kgcm²) : 1.06
  • BEMF (Vrms/krpm) : 15.2
  • Size (mm) : 85
  • Stator core OD D (mm (+0.02,-0.05)) : 85
  • PCB OD G (mm) : 81.5
  • Winding OD g (mm) : 82
  • Stator core height i (mm (+0.2,-0.8)) : 26
  • Stator height L (mm) : 40.7
  • Rotor ID d (mm) : 52
  • Rotor height l (mm) : 27.2
Supplier's Site

Technical Specifications

  3X Motion Technologies Co., Ltd
Product Category DC Motors
Product Number 85FSP26-D29047-X-00
Product Name FRAMELESS MOTOR
Standard DC Voltage 48V
Torque Constant 35.82 in-oz/amp (253 mN-m/amp)
Output Power 0.6299 HP
Continuous Current 11.5 amps
Continuous Torque 25.7 In-lbs (29.59 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

FRAMELESS MOTOR - 77FSF30-D15047-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 19.4 in-oz/amp (137 mN-m/amp)
Output Power 0.6312 HP
View Details
Brushless DC Motor - 60BSA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Geared Motor - WG4 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Gear Type Worm
Gearbox Ratio 12.5 to 50 : 1
View Details
Brushless DC Motor - 42BSB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details