3X Motion Technologies Co., Ltd FRAMELESS MOTOR 25FSP04-B00307-X-00

Description
Poles : 7 Rated power (W) : 70 Rated voltage (V) : 24 Rated torque (N.m) : 0.032 Peak torque (N.m) : 0.105 Rated current (A) : 3.8 Max speed (rpm) : 22650 Rated speed (rpm) : 18875 Torque constant (Nm/A) : 0.0088 Moment of Inertia (kgcm²) : 0.00147 BEMF (Vrms/krpm) : 0.5 Size (mm) : 25 Stator core OD D (mm (+0.02,-0.05)) : 25 PCB OD G (mm) : 23.8 Winding OD g (mm) : 23.8 Stator core height i (mm (+0.2,-0.8)) : 4 Stator height L (mm) : 10.8 Rotor ID d (mm) : 11.6 Rotor height l (mm) : 6.3
Request a Quote
Description
Poles : 7 Rated power (W) : 70 Rated voltage (V) : 24 Rated torque (N.m) : 0.032 Peak torque (N.m) : 0.105 Rated current (A) : 3.8 Max speed (rpm) : 22650 Rated speed (rpm) : 18875 Torque constant (Nm/A) : 0.0088 Moment of Inertia (kgcm²) : 0.00147 BEMF (Vrms/krpm) : 0.5 Size (mm) : 25 Stator core OD D (mm (+0.02,-0.05)) : 25 PCB OD G (mm) : 23.8 Winding OD g (mm) : 23.8 Stator core height i (mm (+0.2,-0.8)) : 4 Stator height L (mm) : 10.8 Rotor ID d (mm) : 11.6 Rotor height l (mm) : 6.3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FRAMELESS MOTOR 25FSP04-B00307-X-00
Poles : 7 Rated power (W) : 70 Rated voltage (V) : 24 Rated torque (N.m) : 0.032 Peak torque (N.m) : 0.105 Rated current (A) : 3.8 Max speed (rpm) : 22650 Rated speed (rpm) : 18875 Torque constant (Nm/A) : 0.0088 Moment of Inertia (kgcm²) : 0.00147 BEMF (Vrms/krpm) : 0.5 Size (mm) : 25 Stator core OD D (mm (+0.02,-0.05)) : 25 PCB OD G (mm) : 23.8 Winding OD g (mm) : 23.8 Stator core height i (mm (+0.2,-0.8)) : 4 Stator height L (mm) : 10.8 Rotor ID d (mm) : 11.6 Rotor height l (mm) : 6.3
  • Poles : 7
  • Rated power (W) : 70
  • Rated voltage (V) : 24
  • Rated torque (N.m) : 0.032
  • Peak torque (N.m) : 0.105
  • Rated current (A) : 3.8
  • Max speed (rpm) : 22650
  • Rated speed (rpm) : 18875
  • Torque constant (Nm/A) : 0.0088
  • Moment of Inertia (kgcm²) : 0.00147
  • BEMF (Vrms/krpm) : 0.5
  • Size (mm) : 25
  • Stator core OD D (mm (+0.02,-0.05)) : 25
  • PCB OD G (mm) : 23.8
  • Winding OD g (mm) : 23.8
  • Stator core height i (mm (+0.2,-0.8)) : 4
  • Stator height L (mm) : 10.8
  • Rotor ID d (mm) : 11.6
  • Rotor height l (mm) : 6.3
Supplier's Site

Technical Specifications

  3X Motion Technologies Co., Ltd
Product Category DC Motors
Product Number 25FSP04-B00307-X-00
Product Name FRAMELESS MOTOR
Standard DC Voltage 24V
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
Output Power 0.0938 HP
Continuous Current 3.8 amps
Continuous Torque 0.3 In-lbs (0.3265 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

FRAMELESS MOTOR - 85FSP13-D14444-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 18.97 in-oz/amp (134 mN-m/amp)
Output Power 0.5897 HP
View Details
Brushed DC Motor - 80ZYT Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
Brushless DC Geared Motor - 90BYB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
Brushless DC Motor - 42BSB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details