3X Motion Technologies Co., Ltd FRAMELESS MOTOR 38FSP12-D02324-X-00

Description
Poles : 7 Rated power (W) : 240 Rated voltage (V) : 48 Rated torque (N.m) : 0.23 Peak torque (N.m) : 0.76 Rated current (A) : 6.1 Max speed (rpm) : 10190 Rated speed (rpm) : 8491.67 Torque constant (Nm/A) : 0.039 Moment of Inertia (kgcm²) : 0.0203 BEMF (Vrms/krpm) : 2.3 Size (mm) : 38 Stator core OD D (mm (+0.02,-0.05)) : 38 PCB OD G (mm) : 36.2 Winding OD g (mm) : 36 Stator core height i (mm (+0.2,-0.8)) : 12 Stator height L (mm) : 22.3 Rotor ID d (mm) : 18 Rotor height l (mm) : 16.2
Request a Quote
Description
Poles : 7 Rated power (W) : 240 Rated voltage (V) : 48 Rated torque (N.m) : 0.23 Peak torque (N.m) : 0.76 Rated current (A) : 6.1 Max speed (rpm) : 10190 Rated speed (rpm) : 8491.67 Torque constant (Nm/A) : 0.039 Moment of Inertia (kgcm²) : 0.0203 BEMF (Vrms/krpm) : 2.3 Size (mm) : 38 Stator core OD D (mm (+0.02,-0.05)) : 38 PCB OD G (mm) : 36.2 Winding OD g (mm) : 36 Stator core height i (mm (+0.2,-0.8)) : 12 Stator height L (mm) : 22.3 Rotor ID d (mm) : 18 Rotor height l (mm) : 16.2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FRAMELESS MOTOR 38FSP12-D02324-X-00
Poles : 7 Rated power (W) : 240 Rated voltage (V) : 48 Rated torque (N.m) : 0.23 Peak torque (N.m) : 0.76 Rated current (A) : 6.1 Max speed (rpm) : 10190 Rated speed (rpm) : 8491.67 Torque constant (Nm/A) : 0.039 Moment of Inertia (kgcm²) : 0.0203 BEMF (Vrms/krpm) : 2.3 Size (mm) : 38 Stator core OD D (mm (+0.02,-0.05)) : 38 PCB OD G (mm) : 36.2 Winding OD g (mm) : 36 Stator core height i (mm (+0.2,-0.8)) : 12 Stator height L (mm) : 22.3 Rotor ID d (mm) : 18 Rotor height l (mm) : 16.2
  • Poles : 7
  • Rated power (W) : 240
  • Rated voltage (V) : 48
  • Rated torque (N.m) : 0.23
  • Peak torque (N.m) : 0.76
  • Rated current (A) : 6.1
  • Max speed (rpm) : 10190
  • Rated speed (rpm) : 8491.67
  • Torque constant (Nm/A) : 0.039
  • Moment of Inertia (kgcm²) : 0.0203
  • BEMF (Vrms/krpm) : 2.3
  • Size (mm) : 38
  • Stator core OD D (mm (+0.02,-0.05)) : 38
  • PCB OD G (mm) : 36.2
  • Winding OD g (mm) : 36
  • Stator core height i (mm (+0.2,-0.8)) : 12
  • Stator height L (mm) : 22.3
  • Rotor ID d (mm) : 18
  • Rotor height l (mm) : 16.2
Supplier's Site

Technical Specifications

  3X Motion Technologies Co., Ltd
Product Category DC Motors
Product Number 38FSP12-D02324-X-00
Product Name FRAMELESS MOTOR
Standard DC Voltage 48V
Torque Constant 5.52 in-oz/amp (39 mN-m/amp)
Output Power 0.3217 HP
Continuous Current 6.1 amps
Continuous Torque 2.0 In-lbs (2.35 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor - 110BSA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 310.0 VDC
Torque Constant 0.7700 in-oz/amp (5.44 mN-m/amp)
View Details
Brushed DC Motor - 73ZYT Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
FRAMELESS MOTOR - 70FSP18-D12427-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 26.48 in-oz/amp (187 mN-m/amp)
Output Power 0.3619 HP
View Details
FRAMELESS MOTOR - 38FSF09-D01003-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 16 in-oz/amp (113 mN-m/amp)
Output Power 0.0402 HP
View Details