3X Motion Technologies Co., Ltd FRAMELESS MOTOR 38FSP06-B01011-X-00

Description
Poles : 7 Rated power (W) : 110 Rated voltage (V) : 24 Rated torque (N.m) : 0.102 Peak torque (N.m) : 0.32 Rated current (A) : 5.5 Max speed (rpm) : 10470 Rated speed (rpm) : 8725 Torque constant (Nm/A) : 0.0182 Moment of Inertia (kgcm²) : 0.0101 BEMF (Vrms/krpm) : 1.1 Size (mm) : 38 Stator core OD D (mm (+0.02,-0.05)) : 38 PCB OD G (mm) : 36.2 Winding OD g (mm) : 36 Stator core height i (mm (+0.2,-0.8)) : 6 Stator height L (mm) : 15.3 Rotor ID d (mm) : 18 Rotor height l (mm) : 8.1
Request a Quote
Description
Poles : 7 Rated power (W) : 110 Rated voltage (V) : 24 Rated torque (N.m) : 0.102 Peak torque (N.m) : 0.32 Rated current (A) : 5.5 Max speed (rpm) : 10470 Rated speed (rpm) : 8725 Torque constant (Nm/A) : 0.0182 Moment of Inertia (kgcm²) : 0.0101 BEMF (Vrms/krpm) : 1.1 Size (mm) : 38 Stator core OD D (mm (+0.02,-0.05)) : 38 PCB OD G (mm) : 36.2 Winding OD g (mm) : 36 Stator core height i (mm (+0.2,-0.8)) : 6 Stator height L (mm) : 15.3 Rotor ID d (mm) : 18 Rotor height l (mm) : 8.1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FRAMELESS MOTOR 38FSP06-B01011-X-00
Poles : 7 Rated power (W) : 110 Rated voltage (V) : 24 Rated torque (N.m) : 0.102 Peak torque (N.m) : 0.32 Rated current (A) : 5.5 Max speed (rpm) : 10470 Rated speed (rpm) : 8725 Torque constant (Nm/A) : 0.0182 Moment of Inertia (kgcm²) : 0.0101 BEMF (Vrms/krpm) : 1.1 Size (mm) : 38 Stator core OD D (mm (+0.02,-0.05)) : 38 PCB OD G (mm) : 36.2 Winding OD g (mm) : 36 Stator core height i (mm (+0.2,-0.8)) : 6 Stator height L (mm) : 15.3 Rotor ID d (mm) : 18 Rotor height l (mm) : 8.1
  • Poles : 7
  • Rated power (W) : 110
  • Rated voltage (V) : 24
  • Rated torque (N.m) : 0.102
  • Peak torque (N.m) : 0.32
  • Rated current (A) : 5.5
  • Max speed (rpm) : 10470
  • Rated speed (rpm) : 8725
  • Torque constant (Nm/A) : 0.0182
  • Moment of Inertia (kgcm²) : 0.0101
  • BEMF (Vrms/krpm) : 1.1
  • Size (mm) : 38
  • Stator core OD D (mm (+0.02,-0.05)) : 38
  • PCB OD G (mm) : 36.2
  • Winding OD g (mm) : 36
  • Stator core height i (mm (+0.2,-0.8)) : 6
  • Stator height L (mm) : 15.3
  • Rotor ID d (mm) : 18
  • Rotor height l (mm) : 8.1
Supplier's Site

Technical Specifications

  3X Motion Technologies Co., Ltd
Product Category DC Motors
Product Number 38FSP06-B01011-X-00
Product Name FRAMELESS MOTOR
Standard DC Voltage 24V
Torque Constant 2.58 in-oz/amp (18.2 mN-m/amp)
Output Power 0.1474 HP
Continuous Current 5.5 amps
Continuous Torque 0.9 In-lbs (1.04 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Geared Motor - WG4 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Gear Type Worm
Gearbox Ratio 12.5 to 50 : 1
View Details
FRAMELESS MOTOR - 60FSF17-D05020-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 14.16 in-oz/amp (100 mN-m/amp)
Output Power 0.2680 HP
View Details
Brushed DC Motor - 63ZYT Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 40.0 VDC
View Details
FRAMELESS MOTOR - 70FSP10-D06625-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 15.43 in-oz/amp (109 mN-m/amp)
Output Power 0.3351 HP
View Details