3X Motion Technologies Co., Ltd FRAMELESS MOTOR 85FSP04-D03029-X-00

Description
Poles : 10 Rated power (W) : 290 Rated voltage (V) : 48 Rated torque (N.m) : 0.3 Peak torque (N.m) : 0.99 Rated current (A) : 7.2 Max speed (rpm) : 7900 Rated speed (rpm) : 6583 Torque constant (Nm/A) : 0.043 Moment of Inertia (kgcm²) : 0.276 BEMF (Vrms/krpm) : 2.5 Size (mm) : 85 Stator core OD D (mm (+0.02,-0.05)) : 85 PCB OD G (mm) : 81.5 Winding OD g (mm) : 82 Stator core height i (mm (+0.2,-0.8)) : 4 Stator height L (mm) : 17.6 Rotor ID d (mm) : 52 Rotor height l (mm) : 7.1
Request a Quote
Description
Poles : 10 Rated power (W) : 290 Rated voltage (V) : 48 Rated torque (N.m) : 0.3 Peak torque (N.m) : 0.99 Rated current (A) : 7.2 Max speed (rpm) : 7900 Rated speed (rpm) : 6583 Torque constant (Nm/A) : 0.043 Moment of Inertia (kgcm²) : 0.276 BEMF (Vrms/krpm) : 2.5 Size (mm) : 85 Stator core OD D (mm (+0.02,-0.05)) : 85 PCB OD G (mm) : 81.5 Winding OD g (mm) : 82 Stator core height i (mm (+0.2,-0.8)) : 4 Stator height L (mm) : 17.6 Rotor ID d (mm) : 52 Rotor height l (mm) : 7.1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FRAMELESS MOTOR 85FSP04-D03029-X-00
Poles : 10 Rated power (W) : 290 Rated voltage (V) : 48 Rated torque (N.m) : 0.3 Peak torque (N.m) : 0.99 Rated current (A) : 7.2 Max speed (rpm) : 7900 Rated speed (rpm) : 6583 Torque constant (Nm/A) : 0.043 Moment of Inertia (kgcm²) : 0.276 BEMF (Vrms/krpm) : 2.5 Size (mm) : 85 Stator core OD D (mm (+0.02,-0.05)) : 85 PCB OD G (mm) : 81.5 Winding OD g (mm) : 82 Stator core height i (mm (+0.2,-0.8)) : 4 Stator height L (mm) : 17.6 Rotor ID d (mm) : 52 Rotor height l (mm) : 7.1
  • Poles : 10
  • Rated power (W) : 290
  • Rated voltage (V) : 48
  • Rated torque (N.m) : 0.3
  • Peak torque (N.m) : 0.99
  • Rated current (A) : 7.2
  • Max speed (rpm) : 7900
  • Rated speed (rpm) : 6583
  • Torque constant (Nm/A) : 0.043
  • Moment of Inertia (kgcm²) : 0.276
  • BEMF (Vrms/krpm) : 2.5
  • Size (mm) : 85
  • Stator core OD D (mm (+0.02,-0.05)) : 85
  • PCB OD G (mm) : 81.5
  • Winding OD g (mm) : 82
  • Stator core height i (mm (+0.2,-0.8)) : 4
  • Stator height L (mm) : 17.6
  • Rotor ID d (mm) : 52
  • Rotor height l (mm) : 7.1
Supplier's Site

Technical Specifications

  3X Motion Technologies Co., Ltd
Product Category DC Motors
Product Number 85FSP04-D03029-X-00
Product Name FRAMELESS MOTOR
Standard DC Voltage 48V
Torque Constant 6.09 in-oz/amp (43 mN-m/amp)
Output Power 0.3887 HP
Continuous Current 7.2 amps
Continuous Torque 2.7 In-lbs (3.06 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

FRAMELESS MOTOR - 57FSF20-D06420-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 15.15 in-oz/amp (107 mN-m/amp)
Output Power 0.2680 HP
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-1167) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.1628 HP
View Details
Roller BLDC Motor - 76BLS Series ( BLS76B400018A) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 48V
Output Power 0.5361 HP
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-170-24-76) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.3069 HP
View Details