The 76BLS Series (BLS76B400018A) is a 48V high-power roller BLDC motor designed for conveyor and automated material handling systems. With a 76mm motor size and integrated 1:35 speed reduction, it delivers 400W rated power and 33.6Nm rated torque at 94rpm output speed. The motor provides strong traction force up to 883N, making it suitable for heavy-load conveying applications. Featuring Class F insulation and stable low-speed torque output, this model is ideal for warehouse automation, logistics lines, and industrial transport systems.
| 3X Motion Technologies Co., Ltd | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 76BLS Series ( BLS76B400018A) |
| Product Name | Roller BLDC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 48V |
| Output Power | 0.5361 HP |
| Continuous Current | 12.5 amps |
| Continuous Torque | 297.3 In-lbs (343 kg-cm) |