3X Motion Technologies Co., Ltd FRAMELESS MOTOR 94FSF17-D24050-01

Description
Poles : 10 Rated voltage (V) : 48 Rated torque (N.m) : 2.4 Rated current (A) : 14 Rated speed (rpm) : 2000 Rated power (W) : 500 Max speed (rpm) : 4000 Peak torque (N.m) : 4.8 Peak current (A) : 24.5 Torque constant (Nm/A) : 0.178 BEMF (Vrms/krpm) : 10.72 Size (mm) : 94 Stator core OD D (mm (+0.02,-0.05)) : 94 PCB OD G (mm) : 91 Winding OD g (mm) : 91 Stator core height i (mm (+0.2,-0.8)) : 17 Stator height L (mm) : 28.5 Rotor ID d (mm) : 51 Rotor height l (mm) : 17
Request a Quote
Description
Poles : 10 Rated voltage (V) : 48 Rated torque (N.m) : 2.4 Rated current (A) : 14 Rated speed (rpm) : 2000 Rated power (W) : 500 Max speed (rpm) : 4000 Peak torque (N.m) : 4.8 Peak current (A) : 24.5 Torque constant (Nm/A) : 0.178 BEMF (Vrms/krpm) : 10.72 Size (mm) : 94 Stator core OD D (mm (+0.02,-0.05)) : 94 PCB OD G (mm) : 91 Winding OD g (mm) : 91 Stator core height i (mm (+0.2,-0.8)) : 17 Stator height L (mm) : 28.5 Rotor ID d (mm) : 51 Rotor height l (mm) : 17
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FRAMELESS MOTOR 94FSF17-D24050-01
Poles : 10 Rated voltage (V) : 48 Rated torque (N.m) : 2.4 Rated current (A) : 14 Rated speed (rpm) : 2000 Rated power (W) : 500 Max speed (rpm) : 4000 Peak torque (N.m) : 4.8 Peak current (A) : 24.5 Torque constant (Nm/A) : 0.178 BEMF (Vrms/krpm) : 10.72 Size (mm) : 94 Stator core OD D (mm (+0.02,-0.05)) : 94 PCB OD G (mm) : 91 Winding OD g (mm) : 91 Stator core height i (mm (+0.2,-0.8)) : 17 Stator height L (mm) : 28.5 Rotor ID d (mm) : 51 Rotor height l (mm) : 17
  • Poles : 10
  • Rated voltage (V) : 48
  • Rated torque (N.m) : 2.4
  • Rated current (A) : 14
  • Rated speed (rpm) : 2000
  • Rated power (W) : 500
  • Max speed (rpm) : 4000
  • Peak torque (N.m) : 4.8
  • Peak current (A) : 24.5
  • Torque constant (Nm/A) : 0.178
  • BEMF (Vrms/krpm) : 10.72
  • Size (mm) : 94
  • Stator core OD D (mm (+0.02,-0.05)) : 94
  • PCB OD G (mm) : 91
  • Winding OD g (mm) : 91
  • Stator core height i (mm (+0.2,-0.8)) : 17
  • Stator height L (mm) : 28.5
  • Rotor ID d (mm) : 51
  • Rotor height l (mm) : 17
Supplier's Site

Technical Specifications

  3X Motion Technologies Co., Ltd
Product Category DC Motors
Product Number 94FSF17-D24050-01
Product Name FRAMELESS MOTOR
Standard DC Voltage 48V
Torque Constant 25.2 in-oz/amp (178 mN-m/amp)
Output Power 0.6701 HP
Continuous Current 14 amps
Continuous Torque 21.2 In-lbs (24.49 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless Roller Motor - 67BWA428D008B-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Output Power 400 HP
Continuous Current 2.7 to 8.1 amps
View Details
FRAMELESS MOTOR - 85FSP26-D29047-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 35.82 in-oz/amp (253 mN-m/amp)
Output Power 0.6299 HP
View Details
FRAMELESS MOTOR - 123FSF34-D38096-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 23.36 in-oz/amp (165 mN-m/amp)
Output Power 1.29 HP
View Details
DC Geared Motor - PG80 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details