The GB Series 24V DC Gear Motors are designed for high-torque, low-speed precision drive applications. Covering 63mm, 80mm, and 90mm frame sizes, this series delivers stable output performance under rated 24V supply, suitable for industrial automation, adjustable equipment, lifting systems, and motion control applications.These motors feature optimized current control, high torque density, and reliable low-speed transmission performance.
| 3X Motion Technologies Co., Ltd | |
|---|---|
| Product Category | Gearmotors |
| Product Name | Brushed DC Geared Motor |
| Motor Type | DC Motor |
| Commutation | Brush |
| Standard DC Voltage | 24V |
| Output Power | 0.1179 to 0.3069 HP |
| Continuous Current | 4.9 to 12.5 amps |