3X Motion Technologies Co., Ltd FRAMELESS MOTOR 85FSP23-D25646-X-00

Description
Poles : 10 Rated power (W) : 460 Rated voltage (V) : 48 Rated torque (N.m) : 2.56 Peak torque (N.m) : 8.3 Rated current (A) : 9.6 Max speed (rpm) : 1730 Rated speed (rpm) : 1442 Torque constant (Nm/A) : 0.229 Moment of Inertia (kgcm²) : 0.98 BEMF (Vrms/krpm) : 19.7 Size (mm) : 85 Stator core OD D (mm (+0.02,-0.05)) : 85 PCB OD G (mm) : 81.5 Winding OD g (mm) : 82 Stator core height i (mm (+0.2,-0.8)) : 23 Stator height L (mm) : 37.2 Rotor ID d (mm) : 52 Rotor height l (mm) : 25.1
Request a Quote
Description
Poles : 10 Rated power (W) : 460 Rated voltage (V) : 48 Rated torque (N.m) : 2.56 Peak torque (N.m) : 8.3 Rated current (A) : 9.6 Max speed (rpm) : 1730 Rated speed (rpm) : 1442 Torque constant (Nm/A) : 0.229 Moment of Inertia (kgcm²) : 0.98 BEMF (Vrms/krpm) : 19.7 Size (mm) : 85 Stator core OD D (mm (+0.02,-0.05)) : 85 PCB OD G (mm) : 81.5 Winding OD g (mm) : 82 Stator core height i (mm (+0.2,-0.8)) : 23 Stator height L (mm) : 37.2 Rotor ID d (mm) : 52 Rotor height l (mm) : 25.1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FRAMELESS MOTOR 85FSP23-D25646-X-00
Poles : 10 Rated power (W) : 460 Rated voltage (V) : 48 Rated torque (N.m) : 2.56 Peak torque (N.m) : 8.3 Rated current (A) : 9.6 Max speed (rpm) : 1730 Rated speed (rpm) : 1442 Torque constant (Nm/A) : 0.229 Moment of Inertia (kgcm²) : 0.98 BEMF (Vrms/krpm) : 19.7 Size (mm) : 85 Stator core OD D (mm (+0.02,-0.05)) : 85 PCB OD G (mm) : 81.5 Winding OD g (mm) : 82 Stator core height i (mm (+0.2,-0.8)) : 23 Stator height L (mm) : 37.2 Rotor ID d (mm) : 52 Rotor height l (mm) : 25.1
  • Poles : 10
  • Rated power (W) : 460
  • Rated voltage (V) : 48
  • Rated torque (N.m) : 2.56
  • Peak torque (N.m) : 8.3
  • Rated current (A) : 9.6
  • Max speed (rpm) : 1730
  • Rated speed (rpm) : 1442
  • Torque constant (Nm/A) : 0.229
  • Moment of Inertia (kgcm²) : 0.98
  • BEMF (Vrms/krpm) : 19.7
  • Size (mm) : 85
  • Stator core OD D (mm (+0.02,-0.05)) : 85
  • PCB OD G (mm) : 81.5
  • Winding OD g (mm) : 82
  • Stator core height i (mm (+0.2,-0.8)) : 23
  • Stator height L (mm) : 37.2
  • Rotor ID d (mm) : 52
  • Rotor height l (mm) : 25.1
Supplier's Site

Technical Specifications

  3X Motion Technologies Co., Ltd
Product Category DC Motors
Product Number 85FSP23-D25646-X-00
Product Name FRAMELESS MOTOR
Standard DC Voltage 48V
Torque Constant 32.43 in-oz/amp (229 mN-m/amp)
Output Power 0.6165 HP
Continuous Current 9.6 amps
Continuous Torque 22.7 In-lbs (26.12 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-422) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.1179 HP
View Details
Roller BLDC Motor - 50BLS Series ( BLS50B50060-A) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.0670 HP
View Details
Brushless motor - 57BSA Series (big torque) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V; 72V
DC Voltage Range 12.0 to 80.0 VDC
View Details
Brushed DC Motor - 100ZYT Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details