3X Motion Technologies Co., Ltd Datasheets for Gearmotors
Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque.
Gearmotors: Learn more
| Product Name | Notes |
|---|---|
| Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively... | |
| The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a... | |
| The GB Series 24V DC Gear Motors are designed for high-torque, low-speed precision drive applications. Covering 63mm, 80mm, and 90mm frame sizes, this series delivers stable output performance under rated... | |
| The GB63 Series (63ZYT-125-24-710) Brushed DC Geared Motor is a 24V DC geared motor solution integrating a high-efficiency brushed DC motor with a precision planetary gearbox (710.5:1 ratio). The motor... | |
| The GB63 Series (63ZYT-125-24-736) Brushed DC Geared Motor is a high-torque 24V DC geared motor designed for continuous-duty industrial applications. Featuring a 63mm diameter motor and 125mm body length, it... | |
| The GB80 Series (80ZYT-180-24-225) Brushed DC Geared Motor is a 24V DC high-torque geared motor designed for continuous-duty industrial drive applications. Featuring an 80mm motor diameter and 180mm body length,... | |
| The GB80 Series (80ZYT-180-24-300) Brushed DC Geared Motor is a 24V DC geared motor engineered for applications requiring higher output speed with stable torque delivery. Built with an 80mm motor... | |
| The GB90 Series (90ZYT-152-24-1167) Brushed DC Geared Motor is a 24V DC ultra-high torque geared motor designed for heavy-duty industrial applications requiring extreme torque output at ultra-low speeds. Built with... | |
| The GB90 Series (90ZYT-152-24-408) Brushed DC Geared Motor is a 24V DC high-torque geared motor designed for medium-to-heavy load industrial applications requiring stable low-speed output. Featuring a 90mm motor diameter... | |
| The GB90 Series (90ZYT-152-24-422) Brushed DC Geared Motor is a 24V DC high-torque geared motor designed for heavy-duty, low-speed industrial drive applications. Featuring a 90mm motor diameter and 152mm body... | |
| The GB90 Series (90ZYT-152-24-622) Brushed DC Geared Motor is a 24V DC high-torque geared motor engineered for heavy-load, ultra-low-speed industrial applications. Built with a 90mm motor diameter and 152mm body... | |
| The GB90 Series (90ZYT-170-24-125) Brushed DC Geared Motor is a 24V DC geared motor engineered for applications requiring balanced torque and moderate low-speed output. Featuring a 90mm motor diameter and... | |
| The GB90 Series (90ZYT-170-24-76) Brushed DC Geared Motor is a 24V DC geared motor designed for applications requiring higher output speed with moderate torque delivery. Featuring a 90mm motor diameter... | |
| Worm geared motor is made of a brushed DC motor with worm gear reducer. The worm geared motor provided by 3X Motion has good performance. Compact mechanical structure, compact size... |