The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They are particularly suitable for high speeds. It is usually used in high control requirements and high speed equipment.
| 3X Motion Technologies Co., Ltd | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 86BSD Series (4Poles 4) |
| Product Name | Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V; 48V; 72V; 90V; 160V |
| DC Voltage Range | 24.0 to 310.0 VDC |
| Torque Constant | 0.3900 in-oz/amp (2.75 mN-m/amp) |
| Output Power | 1256 HP |