3X Motion Technologies Co., Ltd
FRAMELESS MOTOR
115FSP25-D39057-X-00
Description
Poles : 10
Rated power (W) : 570
Rated voltage (V) : 48
Rated torque (N.m) : 3.9
Peak torque (N.m) : 12.7
Rated current (A) : 14.1
Max speed (rpm) : 1400
Rated speed (rpm) : 1167
Torque constant (Nm/A) : 0.251
Moment of Inertia (kgcm²) : 3.93
BEMF (Vrms/krpm) : 16.7
Size (mm) : 115
Stator core OD D (mm (+0.02,-0.05)) : 115
PCB OD G (mm) : 111.8
Winding OD g (mm) : 110
Stator core height i (mm (+0.2,-0.8)) : 25
Stator height L (mm) : 39
Rotor ID d (mm) : 74
Rotor height l (mm) : 27.1
-
3X Motion Technologies Co., Ltd
Request a Quote
Email Supplier
Description
Poles : 10
Rated power (W) : 570
Rated voltage (V) : 48
Rated torque (N.m) : 3.9
Peak torque (N.m) : 12.7
Rated current (A) : 14.1
Max speed (rpm) : 1400
Rated speed (rpm) : 1167
Torque constant (Nm/A) : 0.251
Moment of Inertia (kgcm²) : 3.93
BEMF (Vrms/krpm) : 16.7
Size (mm) : 115
Stator core OD D (mm (+0.02,-0.05)) : 115
PCB OD G (mm) : 111.8
Winding OD g (mm) : 110
Stator core height i (mm (+0.2,-0.8)) : 25
Stator height L (mm) : 39
Rotor ID d (mm) : 74
Rotor height l (mm) : 27.1
Request a Quote
Email Supplier
Suppliers
Poles : 10
Rated power (W) : 570
Rated voltage (V) : 48
Rated torque (N.m) : 3.9
Peak torque (N.m) : 12.7
Rated current (A) : 14.1
Max speed (rpm) : 1400
Rated speed (rpm) : 1167
Torque constant (Nm/A) : 0.251
Moment of Inertia (kgcm²) : 3.93
BEMF (Vrms/krpm) : 16.7
Size (mm) : 115
Stator core OD D (mm (+0.02,-0.05)) : 115
PCB OD G (mm) : 111.8
Winding OD g (mm) : 110
Stator core height i (mm (+0.2,-0.8)) : 25
Stator height L (mm) : 39
Rotor ID d (mm) : 74
Rotor height l (mm) : 27.1
- Poles : 10
- Rated power (W) : 570
- Rated voltage (V) : 48
- Rated torque (N.m) : 3.9
- Peak torque (N.m) : 12.7
- Rated current (A) : 14.1
- Max speed (rpm) : 1400
- Rated speed (rpm) : 1167
- Torque constant (Nm/A) : 0.251
- Moment of Inertia (kgcm²) : 3.93
- BEMF (Vrms/krpm) : 16.7
- Size (mm) : 115
- Stator core OD D (mm (+0.02,-0.05)) : 115
- PCB OD G (mm) : 111.8
- Winding OD g (mm) : 110
- Stator core height i (mm (+0.2,-0.8)) : 25
- Stator height L (mm) : 39
- Rotor ID d (mm) : 74
- Rotor height l (mm) : 27.1
Supplier's Site
Technical Specifications
|
Product Category
|
DC Motors |
|
Product Number
|
115FSP25-D39057-X-00 |
|
Product Name
|
FRAMELESS MOTOR |
|
Standard DC Voltage
|
48V
|
|
Torque Constant
|
35.54 in-oz/amp (251 mN-m/amp)
|
|
Output Power
|
0.7639 HP
|
|
Continuous Current
|
14.1 amps
|
|
Continuous Torque
|
34.5 In-lbs (39.8 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
3X Motion Technologies Co., Ltd
Commutation
Brush
Standard DC Voltage
24V
Output Power
0.2352 HP
View Details
3X Motion Technologies Co., Ltd
Commutation
Brush
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
View Details
3X Motion Technologies Co., Ltd
Commutation
Brushless
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
View Details
3X Motion Technologies Co., Ltd
Commutation
Brushless
Standard DC Voltage
48V
DC Voltage Range
48.0 VDC
View Details