3X Motion Technologies Co., Ltd
FRAMELESS MOTOR
25FSP08-B00608-X-00
Description
Poles : 7
Rated power (W) : 80
Rated voltage (V) : 24
Rated torque (N.m) : 0.063
Peak torque (N.m) : 0.204
Rated current (A) : 4.3
Max speed (rpm) : 13530
Rated speed (rpm) : 11275
Torque constant (Nm/A) : 0.0147
Moment of Inertia (kgcm²) : 0.00231
BEMF (Vrms/krpm) : 0.9
Size (mm) : 25
Stator core OD D (mm (+0.02,-0.05)) : 25
PCB OD G (mm) : 23.8
Winding OD g (mm) : 23.8
Stator core height i (mm (+0.2,-0.8)) : 8
Stator height L (mm) : 15.2
Rotor ID d (mm) : 11.6
Rotor height l (mm) : 9.7
-
3X Motion Technologies Co., Ltd
Request a Quote
Email Supplier
Description
Poles : 7
Rated power (W) : 80
Rated voltage (V) : 24
Rated torque (N.m) : 0.063
Peak torque (N.m) : 0.204
Rated current (A) : 4.3
Max speed (rpm) : 13530
Rated speed (rpm) : 11275
Torque constant (Nm/A) : 0.0147
Moment of Inertia (kgcm²) : 0.00231
BEMF (Vrms/krpm) : 0.9
Size (mm) : 25
Stator core OD D (mm (+0.02,-0.05)) : 25
PCB OD G (mm) : 23.8
Winding OD g (mm) : 23.8
Stator core height i (mm (+0.2,-0.8)) : 8
Stator height L (mm) : 15.2
Rotor ID d (mm) : 11.6
Rotor height l (mm) : 9.7
Request a Quote
Email Supplier
Suppliers
Poles : 7
Rated power (W) : 80
Rated voltage (V) : 24
Rated torque (N.m) : 0.063
Peak torque (N.m) : 0.204
Rated current (A) : 4.3
Max speed (rpm) : 13530
Rated speed (rpm) : 11275
Torque constant (Nm/A) : 0.0147
Moment of Inertia (kgcm²) : 0.00231
BEMF (Vrms/krpm) : 0.9
Size (mm) : 25
Stator core OD D (mm (+0.02,-0.05)) : 25
PCB OD G (mm) : 23.8
Winding OD g (mm) : 23.8
Stator core height i (mm (+0.2,-0.8)) : 8
Stator height L (mm) : 15.2
Rotor ID d (mm) : 11.6
Rotor height l (mm) : 9.7
- Poles : 7
- Rated power (W) : 80
- Rated voltage (V) : 24
- Rated torque (N.m) : 0.063
- Peak torque (N.m) : 0.204
- Rated current (A) : 4.3
- Max speed (rpm) : 13530
- Rated speed (rpm) : 11275
- Torque constant (Nm/A) : 0.0147
- Moment of Inertia (kgcm²) : 0.00231
- BEMF (Vrms/krpm) : 0.9
- Size (mm) : 25
- Stator core OD D (mm (+0.02,-0.05)) : 25
- PCB OD G (mm) : 23.8
- Winding OD g (mm) : 23.8
- Stator core height i (mm (+0.2,-0.8)) : 8
- Stator height L (mm) : 15.2
- Rotor ID d (mm) : 11.6
- Rotor height l (mm) : 9.7
Supplier's Site
Technical Specifications
|
Product Category
|
DC Motors |
|
Product Number
|
25FSP08-B00608-X-00 |
|
Product Name
|
FRAMELESS MOTOR |
|
Standard DC Voltage
|
24V
|
|
Torque Constant
|
2.08 in-oz/amp (14.7 mN-m/amp)
|
|
Output Power
|
0.1072 HP
|
|
Continuous Current
|
4.3 amps
|
|
Continuous Torque
|
0.6 In-lbs (0.6429 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
3X Motion Technologies Co., Ltd
Commutation
Brushless
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
View Details
3X Motion Technologies Co., Ltd
Commutation
Brushless
Standard DC Voltage
48V
DC Voltage Range
48.0 VDC
View Details
3X Motion Technologies Co., Ltd
Commutation
Brushless
Standard DC Voltage
12V; 24V; 48V
DC Voltage Range
12.0 to 48.0 VDC
View Details
3X Motion Technologies Co., Ltd
Commutation
Brush
Standard DC Voltage
24V
Output Power
0.1628 HP
View Details