Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of brush motor. The most common are optical encoders and Hall effect sensors. Brush motors are widely used in power equipment and industrial equipment.
| 3X Motion Technologies Co., Ltd | |
|---|---|
| Product Category | DC Motors |
| Product Number | 90ZYT Series |
| Product Name | Brushed DC Motor |
| Commutation | Brush |
| Standard DC Voltage | 12V; 24V |
| DC Voltage Range | 12.0 to 24.0 VDC |
| Output Power | 250 HP |
| Continuous Current | 23 amps |