3X Motion Technologies Co., Ltd FRAMELESS MOTOR 38FSF09-D01003-01

Description
Poles : 7 Rated voltage (V) : 48 Rated torque (N.m) : 0.1 Rated current (A) : 1.2 Rated speed (rpm) : 3500 Rated power (W) : 30 Max speed (rpm) : 6000 Peak torque (N.m) : 0.3 Peak current (A) : 3.05 Torque constant (Nm/A) : 0.113 BEMF (Vrms/krpm) : 6.85 Size (mm) : 38 Stator core OD D (mm (+0.02,-0.05)) : 37.2 PCB OD G (mm) : 35 Winding OD g (mm) : 35 Stator core height i (mm (+0.2,-0.8)) : 9 Stator height L (mm) : 17.0 Rotor ID d (mm) : 16 Rotor height l (mm) : 10
Request a Quote
Description
Poles : 7 Rated voltage (V) : 48 Rated torque (N.m) : 0.1 Rated current (A) : 1.2 Rated speed (rpm) : 3500 Rated power (W) : 30 Max speed (rpm) : 6000 Peak torque (N.m) : 0.3 Peak current (A) : 3.05 Torque constant (Nm/A) : 0.113 BEMF (Vrms/krpm) : 6.85 Size (mm) : 38 Stator core OD D (mm (+0.02,-0.05)) : 37.2 PCB OD G (mm) : 35 Winding OD g (mm) : 35 Stator core height i (mm (+0.2,-0.8)) : 9 Stator height L (mm) : 17.0 Rotor ID d (mm) : 16 Rotor height l (mm) : 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FRAMELESS MOTOR 38FSF09-D01003-01
Poles : 7 Rated voltage (V) : 48 Rated torque (N.m) : 0.1 Rated current (A) : 1.2 Rated speed (rpm) : 3500 Rated power (W) : 30 Max speed (rpm) : 6000 Peak torque (N.m) : 0.3 Peak current (A) : 3.05 Torque constant (Nm/A) : 0.113 BEMF (Vrms/krpm) : 6.85 Size (mm) : 38 Stator core OD D (mm (+0.02,-0.05)) : 37.2 PCB OD G (mm) : 35 Winding OD g (mm) : 35 Stator core height i (mm (+0.2,-0.8)) : 9 Stator height L (mm) : 17.0 Rotor ID d (mm) : 16 Rotor height l (mm) : 10
  • Poles : 7
  • Rated voltage (V) : 48
  • Rated torque (N.m) : 0.1
  • Rated current (A) : 1.2
  • Rated speed (rpm) : 3500
  • Rated power (W) : 30
  • Max speed (rpm) : 6000
  • Peak torque (N.m) : 0.3
  • Peak current (A) : 3.05
  • Torque constant (Nm/A) : 0.113
  • BEMF (Vrms/krpm) : 6.85
  • Size (mm) : 38
  • Stator core OD D (mm (+0.02,-0.05)) : 37.2
  • PCB OD G (mm) : 35
  • Winding OD g (mm) : 35
  • Stator core height i (mm (+0.2,-0.8)) : 9
  • Stator height L (mm) : 17.0
  • Rotor ID d (mm) : 16
  • Rotor height l (mm) : 10
Supplier's Site

Technical Specifications

  3X Motion Technologies Co., Ltd
Product Category DC Motors
Product Number 38FSF09-D01003-01
Product Name FRAMELESS MOTOR
Standard DC Voltage 48V
Torque Constant 16 in-oz/amp (113 mN-m/amp)
Output Power 0.0402 HP
Continuous Current 1.2 amps
Continuous Torque 0.9 In-lbs (1.02 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

FRAMELESS MOTOR - 38FSP06-B01011-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 24V
Torque Constant 2.58 in-oz/amp (18.2 mN-m/amp)
Output Power 0.1474 HP
View Details
Brushless DC Geared Motor - 90BYB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
Brushless DC Motor - 130BSA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 48V; 72V; 90V; 160V
DC Voltage Range 48.0 to 310.0 VDC
View Details
DC Geared Motor - WG5 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details