ACCRAbond, Inc. Datasheets for Industrial Adhesives
Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Industrial Adhesives: Learn more
| Product Name | Notes |
|---|---|
| 3M™ Scotch-Weld™ Neoprene High Performance Contact Adhesive can be used to bond most rubber, cloth, metal, wood, foamed glass, paper honeycomb, decorative plastic laminates and many other substrates. Features Long... | |
| INSTAbond® 291 - a one component high strength higher viscosity retaining compound for applications requiring a fast set and medium viscosity for modest gap fill. Materials tested in accordance with... | |
| INSTAbond® 804 A two component aluminum filled epoxy paste adhesive. Bonds to steel, porcelain, concrete and wood. In addition, it can be sanded, filed or machined to a featheredge without... | |
| INSTAbond® 810LV A low-viscosity, very flowable formula. Excellent adhesion to most substrates. | |
| INSTAbond® 811 General purpose, two-part, fast-setting, five-minute epoxy. Quick green strength, machinable, flowable. Offsets/Replaces: Loctite Fixmaster Epoxy, Huntsman Araldite 2012, 3M Fastbond 10; Devcon 5 Minute Epoxy | |
| INSTAbond® 811N General purpose, two-part, 20-minute epoxy. Forms rigid bonds, machinable. | |
| INSTAbond® 811NT A higher viscosity, thixotropic, version of INSTAbond® 811. Excellent adhesion to most substrates. Offsets/Replaces: Huntsman Fastweld 10 | |
| INSTAbond® 811UF Long work life (2 hours), flowable formula. Excellent adhesion to most substrates including dissimilar ones, in particular metals and ceramics. Forms rigid bonds. | |
| INSTAbond® 812 A low viscosity, two part epoxy system that is for all types of room temperature curing adhesive applications including Casting, Encapsulating and 100% solids coatings that require cure... | |
| INSTAbond® 812FR A low viscosity, two part, UL94 V0 epoxy system that is for all types of room temperature curing adhesive applications including Casting, Encapsulating and 100% solids coatings that... | |
| INSTAbond® 81C General purpose adhesive that bonds and repairs a variety of materials including metals, most plastics and wood. The cured compound is machinable and sandable, and has high service... | |
| INSTAbond® 8810 | |
| INSTAbond® IR-1500 Specifically formulated to provide more flexible bonds than standard cyanoacrylates. | |
| INSTAbond® IR-300 General purpose, close fitting parts. | |
| INSTAbond® IR-400 General purpose, close fitting parts. | |
| INSTAbond® LB-100 Low odor, low blooming. | |
| INSTAbond® LB-300 Low odor, low blooming. | |
| INSTAbond® LB-500 Designated for use in applications where sophisticated ventilation is not available. | |
| INSTAbond® LB-50 Low odor, low blooming. | |
| INSTAbond® M-1000 Multi-purpose metal bonder. | |
| INSTAbond® M-100 Multi-purpose metal bonder. | |
| INSTAbond® M-10 Multi-purpose metal bonder. | |
| INSTAbond® SI-1000 General purpose bonding of metal, wood, card, plastic, rubber, leather, etc. | |
| INSTAbond® SI-500 General purpose bonding of metal, wood, card, plastic, rubber, leather, etc. | |
| INSTAbond® SI-GEL General purpose bonding of metal, wood, card, plastic, rubber, leather, etc. | |
| LM-100 Water-Based Adhesive A-A-3139, Type 1, Classes 2 & 3 | |
| Scotchweld 10 23.1% Solids Content | |
| Type 2, Class 3 INSTAbond® S-1000 General purpose bonding. Plastic and rubbers. | |
| Type 2, Class 3 INSTAbond® S-2500 Gap filling and fast cure speed (plastics and rubbers). | |
| A 1177 B1/B2 -- A two-component epoxy compound qualified to MMM-A-132 Type 1Class 3, MMM-A-134 Type1, MIS-31667, HMS 1068 Class 2 Rev. K, HMS 20-2034 F1, LAC C30-773 Type 1,... | |
| A medium viscosity green retaining compound. Replaces Loctite 680 | |
| ADIPRENE L 42 is a liquid urethane elastomer which yields high quality vulcanizates of 80 durometer A hardness when cured with MBCA*. ADIPRENE L 42 products have good tear strength,... | |
| Blue medium strength threadlocking compound. Certified to ASTM D 5363-03 AN0141 & Mil-S-22473 Grade . Replaces Loctite 084. Federal National Stock Numbers: 8030-00-081-2333, 8030-00-823-7917, 8030-00-964-7537 | |
| Blue medium strength threadlocking compound. Certified to ASTM D 5363-03 AN0142 & Mil-S-22473 Grade CV. Replaces Loctite 083. Federal National Stock Numbers: 8030-00-081-2331, 8030-01-142-9830, 8030-00-900-4412 | |
| Blue medium strength threadlocking compound. Certified to ASTM D 5363-03 AN0143& Mil-S-22473 Grade CVV. Replaces Loctite 082. Federal National Stock Numbers: 8030-01-024-9584 | |
| Blue medium strength, low viscosity threadlocking compound. ASTM D5363 AN0241 & Mil-S-46163 Type 3 Grade P. Federal National Stock Numbers: 8030-01-181-5549 | |
| Blue medium strength, low viscosity threadlocking compound. Certified to ASTM D5363 AN0251 & Mil-S-46163 Type 3 Grade Q. Replaces Loctite 220. Federal National Stock Numbers: 8030-01-218-5832 | |
| Blue medium to high strength, low viscosity threadlocking compound. Certified to ASTM D5363 AN0231 & Mil-S-46163 Type 1 Grade J. Replaces Loctite 241. Federal National Stock Numbers: 8030-01-088-8140, 8030-01-089-8129 | |
| Blue Threadlocking compound. Certified to ASTM D5363 AN0321 & Mil-S-46163A Type 2 Grade N. Replaces Loctite 242. Federal National Stock Numbers: 8030-01-104-5392, 8030-01-014-5869, 8030-01-025-1692 | |
| Bostik 1142 is a fast drying general purpose contact adhesive that provides high immediate bond strength with good heat and water resistance. It is designed to bond a wide variety... | |
| Brown very low strength threadlocking compound. Certfied to ASTM D 5363-03 AN0161 & Mil-S-22473 Grade H. Replaces Loctite 078. Federal National Stock Numbers: 8030-00-081-2326, 8030-00-081-2325, 8030-00-952-2205 | |
| Brown very low strength threadlocking compound. Certified to ASTM D 5363-03 AN0162 & Mil-S-22473 Grade HV. Replaces Loctite 077. Federal National Stock Numbers: 8030-00-981-7006, 8030-00-833-9116, 8030-00-067-6746 | |
| Brown very low strength threadlocking compound. Certified to ASTM D 5363-03 AN0163 & Mil-S-22473 Grade HVV. Replaces Loctite 571. Federal National Stock Numbers: 8030-00-133-3164, 8030-00-118-0012 | |
| CONAP® AD-1146 and AD-1147 are high strength adhesives for bonding liquid urethanes to various substrates during the curing process. These systems are a stable solution of polymers in a solvent... | |
| CONAP® AD-1161 is a single component primer formulated for use in bonding polyurethanes to polyvinyl chloride (PVC) during the process of curing the polyurethane. It is primarily intended for use... | |
| CONAP® PR-1167 is a single component primer formulated for use in bonding liquid polyurethane molding and potting compounds to substrates such as cured or liquid polyurethanes, neoprene rubber and cadmium... | |
| CONAP® UC-23 is a two-component modified urethane system that produces a tough, highly impact resistant elastoplastic. This liquid urethane casting system has excellent handling characteristics and will cure at room... | |
| CONAPOXY® AD-10 is a unique single component epoxy that may be used as a structural adhesive or miniature electronic potting compound. The heat-cure formulation was designed for rapid cure at... | |
| CONATHANE® FP-1302 is a two-component, room temperature curing flexible polyurethane elastomer system. | |
| CONATHANE® FP-1305 is a two-component, non-TDI, liquid polyurethane casting system produced under very carefully controlled conditions. This elastomeric system features excellent toughness, water resistance, and physical properties. | |
| CONATHANE® UC-40 is a liquid, two-component, unfilled urethane resin system that produces tough, high-impact resistant, dimensionally stable castings. UC-40 is used to produce prototype parts requiring a "thermoplastic" feel and... | |
| CONATHANE® UC-41 is a two-component, unfilled urethane resin system that produces tough, impact resistant, dimensionally stable castings. UC-41 is used to produce prototype parts requiring a "thermoplastic" feel and appearance. | |
| CONATHANE® UC-43 is a liquid, two-component, unfilled polyurethane resin system that produces tough, high-impact resistant, dimensionally stable castings. UC-43 exhibits the unique ability to retain its hardness at elevated temperatures. | |
| CONATHANE® UC-48 is a liquid, two-component, unfilled polyurethane resin that produces tough, high-impact resistant, dimensionally stable castings. UC-48 is used to produce prototype parts requiring a "thermoplastic" feel and appearance. | |
| CONATHANE® UC-49 is a liquid, two-component, unfilled urethane resin system that produces tough, high-impact resistant, dimensionally stable castings. UC-49 is used to produce prototype parts requiring a "thermoplastic" feel and... | |
| CONATHANE® UC-51 produces tough polyurethane castings with good flexural modulus, good impact resistance, and the feel of reinforced polypropylene or an engineering thermoplastic. The system is designed for quick mold... | |
| CONATHANE® UC-54 is a two-component, low viscosity, 85 Shore D urethane casting system exhibiting excellent hardness retention at elevated temperatures. Low exotherm permits casting of large parts. | |
| CS 3105 is a thixotropic type, adhesive sealing compound Suitable for use in edge seal encapsulation. CS 3105 is a two-part, polysulfide base compound that cures at room temperature to... | |
| EASYPOXY® K-20 is a general purpose, two-component, room temperature curing adhesive/sealants that bonds a wide variety of surfaces. K-20 is relatively insensitive to mixing ratios. Since there are no solvents,... | |
| EASYPOXY® K-22 is a general purpose, two-component, room temperature curing adhesive/sealants that bonds a wide variety of surfaces. K-22 is relatively insensitive to mixing ratios. Since there are no solvents,... | |
| EASYPOXY® K-230 Optically Clear Kit is a two-component, 100% solids system, which is used in thin films to bond glass. This adhesive is recommended for bonding substrates with widely different... | |
| EASYPOXY® K-45 is a 100% solids, two-component, paste adhesive, mixed at a 1 to 1 ratio by weight or by volume and offers a quick set time of 4-6 minutes... | |
| Green medium strength, wicking grade anaerobic threadlocking compound. Certified to ASTM D5363 AN0261 & Mil-S-46163A Type 3 Grade R. Replaces Loctite 290. Federal National Stock Numbers: 8030-00-111-2763, 8030-00-111-2762, 8030-01-050-8288 | |
| Green very high strength threadlocking compound. Certified to ASTM D 5363-03 AN0111 & Mil-S-22473 Grade AA. Replaces Loctite 089. Federal National Stock Numbers: 8030-00-081-2341, 8030-00-081-2340, 8030-01-013-9305 | |
| INSTAbond® AD-80 is a high quality, fast-crystallizing, fast-drying neoprene adhesive that can be used for a variety of applications involving both porous and non-porous substrates. It finds uses bonding rubber,... | |
| INSTAbond® 810C -- General purpose adhesive that bonds and repairs a variety of materials including metls, most plastics and wood. The cured compound is machinable and sandable, and has high... | |
| INSTAbond® 8332 – A structural two part epoxy compound certified to the requirements of NAVSEA DWG#5808332 | |
| INSTAbond® A856FR is a two part, non-brominated, fire retardant, laminating resin that cures at room temperature with elevated temperature cure capabilities. INSTAbond® A856FR is designed for aerospace applications where compliance... | |
| INSTAbond® BA82 -- A general purpose, two-part epoxy compound that cures at room temperature. When fully cured, the material produces a durable, resilient bond that is durable under dynamic and... | |
| INSTAbond® M810 -- a two-part epoxy compound that is used in potting, casting, encapsulation, adhesive and coatings applications. Key benefits include excellent adhesion, good water resistance, good toughness and flexibility. | |
| INSTAbond® M810-1 -- a two-part, epoxy compound that is used in potting, casting, encapsulation, adhesive and coatings applications Key benefits include excellent adhesion, good water resistance, good toughness and flexibility. | |
| INSTAbond® M810B -- a two-part, black epoxy compound formulated to the requirements of DWG # B5-81-159 that is used in potting, casting, encapsulation, adhesive and coatings applications Key benefits include... | |
| INSTAbond® N-QS5 -- A two-part, eopxy compound that cures quickly at room temperature. INSTAbond® N-QS5 has high compressive strength, making it very suitable for repairing pitted metal and steel surfaces... | |
| INSTAbond® N8894 -- A two-component, epoxy laminating adhesive that cures at room temperature. A heat cure is recommended for optimal results. N8894 finds utility in a multitude of applications from... | |
| INSTAbond® N8894 -- A two-component, surface epoxy material that cures at room temperature. Qualified to Lockheed Martin FMS-0074 Class 1. | |
| INSTAbond® N895 -- A general purpose, two-component epoxy compound that cures at room temperature. INSTAbond® N895 finds application in a multitude of applications from laminating sheet goods, bonding oily metals... | |
| INSTAbond® S-100 is a single component cyanoacrylate. This technology bonds most close-fitting smooth surfaces in seconds. INSTAbond® S-100 contains no solvent and has low toxicity, which makes it very popular... | |
| INSTAbond® S-50 is a single component cyanoacrylate. This technology bonds most close- fitting smooth surfaces in seconds. INSTAbond® S-50 contains no solvent and has low toxicity, which makes it very... | |
| INSTAbond® S-500 is a single component cyanoacrylate. This technology bonds most closefitting smooth surfaces in seconds. INSTAbond® S-500 contains no solvent and has low toxicity, which makes it very popular... | |
| INSTAbond® S-Gel is a single component cyanoacrylate. This technology bonds most close- fitting smooth surfaces in seconds. INSTAbond® S-Gel contains no solvent and has low toxicity, which makes it very... | |
| INSTAbond® SI-100 is a single component cyanoacrylate for tough to bond surfaces. These include acidic surfaces, porous substrates and material bonded under lower humidity conditions. This technology bonds most close-fitting... | |
| INSTAbond® SI-50 is a single component cyanoacrylate for use on difficult to bond surfaces. These includes acidic surfaces, porous substrates and material bonded under lower humidity conditions. INSTAbond® SI-50 his... | |
| INSTAbond®A894 is a two component; ambient cure epoxy compound designed for structural aerospace metal to metal bonding applications, in particular, aircraft grade aluminum substrates (2024 and 7075) and titanium. Designed... | |
| INSTAbond® 1645 line is a methoxycuring (neutral cure) silicone that reacts with atmospheric moisture at room temperature to create a non-corrosive seal. INSTAbond® 1645 is designed for use on sensitive... | |
| Meets A-A 59293 formerly Mil-S-11031B CS 3202 is a thixotropic, curing type, adhesive sealing compound suitable for use by injection in bonding metal to glass in optical instruments or fire... | |
| Orange high strength, medium viscosity threadlocking compound. Certified to ASTM D 5363-03 AN0122 & Mil-S-22473 Grade B. Replaces Loctite 081. Federal National Stock Numbers: 8030-00-905-6818, 8030-01-044-5527, 8030-01-146-4415. | |
| Purple low strength threadlocking compound. Certified to ASTM D 5363-03 AN0151 & Mil-S-22473 Grade E. Replaces Loctite 080. Fedral National Stock Numbers: 8030-00-081-2329, 8030-00-081-2328, 8030-01-040-3751 | |
| Purple low strength threadlocking compound. Certified to ASTM D 5363-03 AN0152 & Mil-S-22473 Grade EV. Replaces Loctite 079. Federal National Stock Numbers: 8030-00-081-2327, 8030-00-081-2286, 8030-00-555-2879 | |
| Purple threadlocking compound. Certified to ASTM D5363 AN0311 & Mil-S-46163 Type 2 Grade M. Replaces Loctite 222 & 222M. Federal National Stock Numbers: 8030-01-054-3968, 8030-01-069-3046, 8030-01-055-6126 | |
| Red , very high strength threadlocking compound. Certified to ASTM D 5363-03 AN0124 & Mil-S-22473 Grade AVV& A-A-59720 Grade AVV. Replaces Loctite 086. Federal National Stock Numbers: 8030-00-935-7100, 8030-00-466-6723 | |
| Red high strength threadlocking compound for sealing of threaded fastners. Replaces Loctite 272 | |
| Red high strength threadlocking compound. Certified to ASTM D 5363-03 AN0121 & Mil-S-22473 Grade A. Replaces Loctite 088. Federal National Stock Numbers: 8030-00-081-2339, 8030-00-081-2338, 8030-00-067-6744 | |
| Red high strength threadlocking compound. Certified to ASTM D5363 AN0123 & Mil-S-22473 Grade AV & A-A-59720 Grade AV. Replaces Loctite 087. Federal National Stock Numbers: 8030-00-081-2337, 8030-00-081-2336, 8030-01-013-9306 | |
| Red high strength threadlocking compound. Certified to ASTM D5363 AN0211 & Mil-S-46163 Type 1 Grade L. Replaces Loctite 277. Federal National Stock Numbers: 8030-01-510-9460, 8030-01-063-7510, 8030-01-055-6126 | |
| Red high strength, low viscosity threadlocking compound. Certified to ASTM D5363 AN0221 & Mil-S-46163 Type 1 Grade K. Replaces Loctite 271. Federal National Stock Numbers: 8030-00-148-9833, 8030-01-158-6070 | |
| Red medium to high strength threadlocking compound. Certified to ASTM D5363 AN0331 & Mil-S-46163A Type 2 Grade O. Replaces Loctite 262. Federal National Stock Numbers: 8030-01-159-4374, 8030-01-046-8902, 8030-01-142-3131 | |
| Type 1 green retaining compound. Certified to ASTM D 5363 AN0411 & MIL-R-46082 Type I. Replaces Loctite 609. Federal National Stock Numbers: 8030-00-180-6150, 8030-00-180-6222, 8030-00-891-8358 | |
| Type 2 green retaining compound. Certified to ASTM D 5363-03 AN0412 & MIL-R-46082 Type 2. Replaces Loctite 640. Federal National Stock Numbers: 8030-00-111-6404, 8030-00-181-7529 | |
| Type 3 green retaining compound. Certified to ASTM D 5363-03 AN0421 & MIL-R-46082 Type 3. Replaces Loctite 635. Federal National Stock Numbers: 8030-00-181-7603, 8030-00-614-9206 | |
| Yellow medium strength threadlocking compound. Certified to ASTM D 5363-03 AN0131 & Mil-S-22473 Grade D. Replaces Loctite 085. Federal National Stock Numbers: 8030-00-081-2335, 8030-00-081-9022, 8030-00-456-1038 | |
| Yellow very low strength threadlocking compound. Certified to ASTM D 5363-03 AN0171 & Mil-S-22473 Grade JV. Replaces Loctite 712. Federal National Stock Numbers: 8030-01-159-1583, 8030-00-117-9667 |