ACCRAbond, Inc. INSTAbond® S-Series Cyanoacrylate Type 2, Class 1 INSTAbond® S-50

Description
INSTAbond® S-50 is a single component cyanoacrylate. This technology bonds most close- fitting smooth surfaces in seconds. INSTAbond® S-50 contains no solvent and has low toxicity, which makes it very popular and easy to use. Additionally, this material requires no mixing or heating and can be used on a wide variety of substrates.
Datasheet
Description
INSTAbond® S-50 is a single component cyanoacrylate. This technology bonds most close- fitting smooth surfaces in seconds. INSTAbond® S-50 contains no solvent and has low toxicity, which makes it very popular and easy to use. Additionally, this material requires no mixing or heating and can be used on a wide variety of substrates.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INSTAbond® S-Series Cyanoacrylate - Type 2, Class 1 INSTAbond® S-50 - ACCRAbond, Inc.
Olive Branch, MS, USA
INSTAbond® S-Series Cyanoacrylate
Type 2, Class 1 INSTAbond® S-50
INSTAbond® S-Series Cyanoacrylate Type 2, Class 1 INSTAbond® S-50
INSTAbond® S-50 is a single component cyanoacrylate. This technology bonds most close- fitting smooth surfaces in seconds. INSTAbond® S-50 contains no solvent and has low toxicity, which makes it very popular and easy to use. Additionally, this material requires no mixing or heating and can be used on a wide variety of substrates.

INSTAbond® S-50 is a single component cyanoacrylate. This technology bonds most close- fitting smooth surfaces in seconds. INSTAbond® S-50 contains no solvent and has low toxicity, which makes it very popular and easy to use. Additionally, this material requires no mixing or heating and can be used on a wide variety of substrates.

Supplier's Site Datasheet

Technical Specifications

  ACCRAbond, Inc.
Product Category Industrial Adhesives
Product Number Type 2, Class 1 INSTAbond® S-50
Product Name INSTAbond® S-Series Cyanoacrylate
Cure / Technology Single Component
Chemical System Cyanoacrylate
Type / Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Bonding - Ultrabond 774 - 377430 - Hernon Manufacturing, Inc.
Specs
Cure / Technology UV or Radiation Cured
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Dymax Multi-Cure 9-20801 UV Curing Adhesive Coating Off-White 10 mL MR Syringe - 9-20801 10ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 110000 cP
Thermal Conductivity 0.9000 W/m-K (0.5200 BTU-ft/hr-ft²-F)
View Details