ACCRAbond, Inc. Anaerobic Industrial Threadlocker INSTAbond® 108

Description
Green medium strength, wicking grade anaerobic threadlocking compound. Certified to ASTM D5363 AN0261 & Mil-S-46163A Type 3 Grade R. Replaces Loctite 290. Federal National Stock Numbers: 8030-00-111-2763, 8030-00-111-2762, 8030-01-050-8288
Description
Green medium strength, wicking grade anaerobic threadlocking compound. Certified to ASTM D5363 AN0261 & Mil-S-46163A Type 3 Grade R. Replaces Loctite 290. Federal National Stock Numbers: 8030-00-111-2763, 8030-00-111-2762, 8030-01-050-8288
Datasheet
Datasheet Summary
Powered by GS/AI

INSTAbond® 108 is a medium strength, wicking grade anaerobic threadlocking compound designed for securing pre-assembled bolts up to ¬O,Äù in diameter. It utilizes capillary action to penetrate threaded assemblies and is effective for securing set screws and other components after assembly. The product provides protection against rust and corrosion, making it suitable for various industrial applications. The uncured product is green in color with a viscosity of 15 cPs and a specific gravity of 1.1 gms/ml. It has a flash point greater than 93 degrees Celsius. Once cured, it exhibits a fixture time of 20 minutes on unprimed steel at 25 degrees Celsius and achieves full cure within 24 hours. The breakaway torque after 24 hours is 80 in-lbs, while the prevailing torque is 250 in-lbs. The operational temperature range for this product is from -65 to 300 degrees Fahrenheit. It is important to note that INSTAbond® 108 is not recommended for use in pure oxygen or with chlorine-containing materials and is unsuitable for plastic parts. Proper storage conditions include keeping the product below 100 degrees Fahrenheit and out of direct sunlight, with a shelf life of 18 months when stored correctly.

Datasheet Summary
Powered by GS/AI

INSTAbond® 108 is a medium strength, wicking grade anaerobic threadlocking compound designed for securing pre-assembled bolts up to ¬O,Äù in diameter. It utilizes capillary action to penetrate threaded assemblies and is effective for securing set screws and other components after assembly. The product provides protection against rust and corrosion, making it suitable for various industrial applications. The uncured product is green in color with a viscosity of 15 cPs and a specific gravity of 1.1 gms/ml. It has a flash point greater than 93 degrees Celsius. Once cured, it exhibits a fixture time of 20 minutes on unprimed steel at 25 degrees Celsius and achieves full cure within 24 hours. The breakaway torque after 24 hours is 80 in-lbs, while the prevailing torque is 250 in-lbs. The operational temperature range for this product is from -65 to 300 degrees Fahrenheit. It is important to note that INSTAbond® 108 is not recommended for use in pure oxygen or with chlorine-containing materials and is unsuitable for plastic parts. Proper storage conditions include keeping the product below 100 degrees Fahrenheit and out of direct sunlight, with a shelf life of 18 months when stored correctly.

Suppliers

Company
Product
Description
Supplier Links
Anaerobic Industrial Threadlocker - INSTAbond® 108 - ACCRAbond, Inc.
Olive Branch, MS, USA
Anaerobic Industrial Threadlocker
INSTAbond® 108
Anaerobic Industrial Threadlocker INSTAbond® 108
Green medium strength, wicking grade anaerobic threadlocking compound. Certified to ASTM D5363 AN0261 & Mil-S-46163A Type 3 Grade R. Replaces Loctite 290. Federal National Stock Numbers: 8030-00-111-2763, 8030-00-111-2762, 8030-01-050-8288

Green medium strength, wicking grade anaerobic threadlocking compound. Certified to ASTM D5363 AN0261 & Mil-S-46163A Type 3 Grade R. Replaces Loctite 290. Federal National Stock Numbers: 8030-00-111-2763, 8030-00-111-2762, 8030-01-050-8288

Supplier's Site Datasheet

Technical Specifications

  ACCRAbond, Inc.
Product Category Industrial Adhesives
Product Number INSTAbond® 108
Product Name Anaerobic Industrial Threadlocker
Cure / Technology Anaerobic
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Bonding - Ultrabond 3443 - 3344360 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Glue, Adhesives, Applicators - S1125-APPLICATOR-ND - DigiKey
Specs
Chemical System Epoxy
View Details
Dymax Ultra Light-Weld® 9-20474-GEL UV Curing Adhesive Clear 30 mL MR Syringe - 9-20474-GEL 30ML MR SYR - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 85000 cP
Tensile (Break) 2000 psi (13790 KPa)
View Details