ACCRAbond, Inc. Anaerobic Industrial Threadlocker INSTAbond® 404

Description
Red high strength threadlocking compound. Certified to ASTM D5363 AN0123 & Mil-S-22473 Grade AV & A-A-59720 Grade AV. Replaces Loctite 087. Federal National Stock Numbers: 8030-00-081-2337, 8030-00-081-2336, 8030-01-013-9306
Description
Red high strength threadlocking compound. Certified to ASTM D5363 AN0123 & Mil-S-22473 Grade AV & A-A-59720 Grade AV. Replaces Loctite 087. Federal National Stock Numbers: 8030-00-081-2337, 8030-00-081-2336, 8030-01-013-9306
Datasheet
Datasheet Summary
Powered by GS/AI

INSTAbond® 404 is a medium viscosity anaerobic threadlocking compound designed for use with intermediate sized threaded fasteners. It features a red color and offers moderate chemical resistance, making it suitable for various applications. The product has a slow fixture time, allowing for adjustments during assembly, and can be separated using hand tools. The uncured viscosity ranges from 100 to 250 cPs, with a specific gravity of 1.1 gms/ml. It has a flash point greater than 93 degrees Celsius. When cured, the fixture time on unprimed steel at 25 degrees Celsius is between 2 to 4 hours, while full cure takes 18 to 24 hours. The product exhibits an average locking torque of 11.3 to 28.2 N-m after 24 hours at 25 degrees Celsius and maintains hot strength at 93 degrees Celsius. INSTAbond® 404 is not recommended for use in pure oxygen environments or with chlorine-containing materials. It is also unsuitable for plastic parts. Proper storage conditions include keeping the product below 100 degrees Fahrenheit and out of direct sunlight, with a shelf life of 18 months when stored correctly.

Datasheet Summary
Powered by GS/AI

INSTAbond® 404 is a medium viscosity anaerobic threadlocking compound designed for use with intermediate sized threaded fasteners. It features a red color and offers moderate chemical resistance, making it suitable for various applications. The product has a slow fixture time, allowing for adjustments during assembly, and can be separated using hand tools. The uncured viscosity ranges from 100 to 250 cPs, with a specific gravity of 1.1 gms/ml. It has a flash point greater than 93 degrees Celsius. When cured, the fixture time on unprimed steel at 25 degrees Celsius is between 2 to 4 hours, while full cure takes 18 to 24 hours. The product exhibits an average locking torque of 11.3 to 28.2 N-m after 24 hours at 25 degrees Celsius and maintains hot strength at 93 degrees Celsius. INSTAbond® 404 is not recommended for use in pure oxygen environments or with chlorine-containing materials. It is also unsuitable for plastic parts. Proper storage conditions include keeping the product below 100 degrees Fahrenheit and out of direct sunlight, with a shelf life of 18 months when stored correctly.

Suppliers

Company
Product
Description
Supplier Links
Anaerobic Industrial Threadlocker - INSTAbond® 404 - ACCRAbond, Inc.
Olive Branch, MS, USA
Anaerobic Industrial Threadlocker
INSTAbond® 404
Anaerobic Industrial Threadlocker INSTAbond® 404
Red high strength threadlocking compound. Certified to ASTM D5363 AN0123 & Mil-S-22473 Grade AV & A-A-59720 Grade AV. Replaces Loctite 087. Federal National Stock Numbers: 8030-00-081-2337, 8030-00-081-2336, 8030-01-013-9306

Red high strength threadlocking compound. Certified to ASTM D5363 AN0123 & Mil-S-22473 Grade AV & A-A-59720 Grade AV. Replaces Loctite 087. Federal National Stock Numbers: 8030-00-081-2337, 8030-00-081-2336, 8030-01-013-9306

Supplier's Site Datasheet

Technical Specifications

  ACCRAbond, Inc.
Product Category Industrial Adhesives
Product Number INSTAbond® 404
Product Name Anaerobic Industrial Threadlocker
Cure / Technology Anaerobic
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Retaining Compounds - Cylinlock 94953 - 39495360 - Hernon Manufacturing, Inc.
Specs
Features Threadlocker or Retainer
Substrate Compatibility Metal; Metallic or non-metallic substrates
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Dymax Ultra Light-Weld® 9-20474-GEL UV Curing Adhesive Clear 30 mL MR Syringe - 9-20474-GEL 30ML MR SYR - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 85000 cP
Tensile (Break) 2000 psi (13790 KPa)
View Details