ACCRAbond, Inc. Datasheets for Epoxy Adhesives
Epoxy adhesives are chemical compounds for joining components. They require clean surfaces and are valued for their toughness and resistance to chemical and environmental damage.
Epoxy Adhesives: Learn more
| Product Name | Notes |
|---|---|
| INSTAbond® 804 A two component aluminum filled epoxy paste adhesive. Bonds to steel, porcelain, concrete and wood. In addition, it can be sanded, filed or machined to a featheredge without... | |
| INSTAbond® 810LV A low-viscosity, very flowable formula. Excellent adhesion to most substrates. | |
| INSTAbond® 811 General purpose, two-part, fast-setting, five-minute epoxy. Quick green strength, machinable, flowable. Offsets/Replaces: Loctite Fixmaster Epoxy, Huntsman Araldite 2012, 3M Fastbond 10; Devcon 5 Minute Epoxy | |
| INSTAbond® 811N General purpose, two-part, 20-minute epoxy. Forms rigid bonds, machinable. | |
| INSTAbond® 811NT A higher viscosity, thixotropic, version of INSTAbond® 811. Excellent adhesion to most substrates. Offsets/Replaces: Huntsman Fastweld 10 | |
| INSTAbond® 811UF Long work life (2 hours), flowable formula. Excellent adhesion to most substrates including dissimilar ones, in particular metals and ceramics. Forms rigid bonds. | |
| INSTAbond® 812 A low viscosity, two part epoxy system that is for all types of room temperature curing adhesive applications including Casting, Encapsulating and 100% solids coatings that require cure... | |
| INSTAbond® 812FR A low viscosity, two part, UL94 V0 epoxy system that is for all types of room temperature curing adhesive applications including Casting, Encapsulating and 100% solids coatings that... | |
| INSTAbond® 81C General purpose adhesive that bonds and repairs a variety of materials including metals, most plastics and wood. The cured compound is machinable and sandable, and has high service... | |
| INSTAbond® 8810 | |
| A 1177 B1/B2 -- A two-component epoxy compound qualified to MMM-A-132 Type 1Class 3, MMM-A-134 Type1, MIS-31667, HMS 1068 Class 2 Rev. K, HMS 20-2034 F1, LAC C30-773 Type 1,... | |
| CONAPOXY® AD-10 is a unique single component epoxy that may be used as a structural adhesive or miniature electronic potting compound. The heat-cure formulation was designed for rapid cure at... | |
| INSTAbond® 810C -- General purpose adhesive that bonds and repairs a variety of materials including metls, most plastics and wood. The cured compound is machinable and sandable, and has high... | |
| INSTAbond® 8332 – A structural two part epoxy compound certified to the requirements of NAVSEA DWG#5808332 | |
| INSTAbond® A856FR is a two part, non-brominated, fire retardant, laminating resin that cures at room temperature with elevated temperature cure capabilities. INSTAbond® A856FR is designed for aerospace applications where compliance... | |
| INSTAbond® BA82 -- A general purpose, two-part epoxy compound that cures at room temperature. When fully cured, the material produces a durable, resilient bond that is durable under dynamic and... | |
| INSTAbond® M810 -- a two-part epoxy compound that is used in potting, casting, encapsulation, adhesive and coatings applications. Key benefits include excellent adhesion, good water resistance, good toughness and flexibility. | |
| INSTAbond® M810-1 -- a two-part, epoxy compound that is used in potting, casting, encapsulation, adhesive and coatings applications Key benefits include excellent adhesion, good water resistance, good toughness and flexibility. | |
| INSTAbond® M810B -- a two-part, black epoxy compound formulated to the requirements of DWG # B5-81-159 that is used in potting, casting, encapsulation, adhesive and coatings applications Key benefits include... | |
| INSTAbond® N-QS5 -- A two-part, eopxy compound that cures quickly at room temperature. INSTAbond® N-QS5 has high compressive strength, making it very suitable for repairing pitted metal and steel surfaces... | |
| INSTAbond® N8894 -- A two-component, epoxy laminating adhesive that cures at room temperature. A heat cure is recommended for optimal results. N8894 finds utility in a multitude of applications from... | |
| INSTAbond® N8894 -- A two-component, surface epoxy material that cures at room temperature. Qualified to Lockheed Martin FMS-0074 Class 1. | |
| INSTAbond® N895 -- A general purpose, two-component epoxy compound that cures at room temperature. INSTAbond® N895 finds application in a multitude of applications from laminating sheet goods, bonding oily metals... | |
| INSTAbond®A894 is a two component; ambient cure epoxy compound designed for structural aerospace metal to metal bonding applications, in particular, aircraft grade aluminum substrates (2024 and 7075) and titanium. Designed... |