ACCRAbond, Inc. Datasheets for Industrial Sealants
Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more
| Product Name | Notes |
|---|---|
| INSTAbond® 398 - General purpose flexible gasket maker. Withstands vibration. | |
| INSTAbond® 345 - High pressure sealant for hydraulic and pneumatic applications. | |
| INSTAbond® 382 - Gasketing compound for rigid assemblies or dressing gaskets. | |
| INSTAbond® 388 - General purpose flange sealant. | |
| INSTAbond® 390 - Low pressure instant gasketing compound for gap seals to 0.03" | |
| INSTAbond® 392HD - High temperature studlock compound for larger diameter and coarse thread parts. | |
| INSTAbond® 392SS - General purpose pipe sealant with Teflon® for inactive metal surfaces such as stainless steel. | |
| INSTAbond® 396 - High pressure sealant for fine thread hydraulic and pneumatic applications. | |
| Made To Order Formulated for mating aluminum flanges. Provides an instant seal. | |
| Made To Order Refrigerant sealant with excellent chemical resistance. | |
| PE-400 | |
| CONATHANE® FP-1301 is an unfilled two-component urethane system designed for use as a sealant. | |
| CONATHANE® FP-1303 White or Amber is a two-component, unfilled, fast setting polyurethane sealant designed for use in HEPA and other air filtration devices. CONATHANE ® FP-1303 is also used for... | |
| CONATHANE® FP-1304 is a two-component thixotropic urethane system designed for use as a sealant. | |
| CONATHANE® FP-1306 is a two-component urethane system designed for use as a sealant. | |
| CONATHANE® FP-1307 is a two-component, unfilled, thixotropic urethane system designed for use as a sealant | |
| CS 1900 is a compound for sealing firewall structures. It is elastomeric at operating temperatures from -65 deg F to 400 deg F and able to withstand flash temperatures of... | |
| CS 2415 recommended for sealing external seams, depressions and gaps on aircraft to yield weather tightness and achieve aerodynamic smoothness. CS 2415 is a non-flow material and may be utilized... | |
| CS 3100 is used for potting and sealing electrical connectors and components for protection from moisture, fuels, dirt and other contaminants. CS 3100 is a two-part polysulfide component that cures... | |
| CS 3105 is a thixotropic type, adhesive sealing compound Suitable for use in edge seal encapsulation. CS 3105 is a two-part, polysulfide base compound that cures at room temperature to... | |
| CS 3201 is a two-part, polysulfide based compound which cures at room temperature to a flexible, resilient rubber with excellent adhesion to aluminum, titanium, stainless steel, steel, magnesium, and other... | |
| CS 3204 is a fuel resistant sealant for use on integral fuel tanks and pressurized cabins as well as other areas subject to contact with aircraft fuels, lubricants, oils, water... | |
| CS 3213 is a corrosion inhibitive sealant; manganese dioxide cured, polysulfide compound containing soluble chromate for use in the sealing and coating of metal components on weapons and aircraft systems... | |
| CS 91 is a 100% Solids, Modified Epoxy sealing compound suitable for sealing and moisture proofing adhesive bonded structures when applied by injection, spatula or brushing. CS 91 consists of... | |
| EASYPOXY® K-20 is a general purpose, two-component, room temperature curing adhesive/sealants that bonds a wide variety of surfaces. K-20 is relatively insensitive to mixing ratios. Since there are no solvents,... | |
| EASYPOXY® K-22 is a general purpose, two-component, room temperature curing adhesive/sealants that bonds a wide variety of surfaces. K-22 is relatively insensitive to mixing ratios. Since there are no solvents,... | |
| INSTAbond® 392 - General purpose pipe sealant with Teflon®. | |
| INSTAbond® Big Green 8121 -- A highly effective epoxy compound designed to use as a chocking or grouting material. The cured material is designed for service in environments that require... | |
| Meets A-A 59293 formerly Mil-S-11031B CS 3202 is a thixotropic, curing type, adhesive sealing compound suitable for use by injection in bonding metal to glass in optical instruments or fire... |