ACCRAbond, Inc. Anaerobic Industrial Threadlocker INSTAbond® 122

Description
Purple threadlocking compound. Certified to ASTM D5363 AN0311 & Mil-S-46163 Type 2 Grade M. Replaces Loctite 222 & 222M. Federal National Stock Numbers: 8030-01-054-3968, 8030-01-069-3046, 8030-01-055-6126
Description
Purple threadlocking compound. Certified to ASTM D5363 AN0311 & Mil-S-46163 Type 2 Grade M. Replaces Loctite 222 & 222M. Federal National Stock Numbers: 8030-01-054-3968, 8030-01-069-3046, 8030-01-055-6126
Datasheet
Datasheet Summary
Powered by GS/AI

INSTAbond® 122 is a low strength anaerobic threadlocking compound suitable for fastener diameters of ¬º,Äù (6 mm) and smaller. It features moderate chemical resistance and a quick fixture time, allowing parts to be separated using hand tools. The product complies with MIL-S-46163 Type II Grade M and ASTM D 5363-03 AN0311 standards. The uncured product is purple in color with a viscosity of 1,200 cPs and a specific gravity of 1.1 gms/ml. It has a flash point greater than 93 degrees Celsius. When cured, it exhibits a fixture time of 5-10 minutes on unprimed steel at 25 degrees Celsius, with full cure achieved in 18 hours. The breakaway torque after 24 hours is 8.5 N-m, and it can withstand temperatures ranging from -65 to 300 degrees Fahrenheit. This product is not recommended for use in pure oxygen environments or with chlorine-containing materials. It should not be applied to plastic parts. Proper storage conditions include keeping the product below 100 degrees Fahrenheit and out of direct sunlight, with a shelf life of 18 months when stored correctly.

Datasheet Summary
Powered by GS/AI

INSTAbond® 122 is a low strength anaerobic threadlocking compound suitable for fastener diameters of ¬º,Äù (6 mm) and smaller. It features moderate chemical resistance and a quick fixture time, allowing parts to be separated using hand tools. The product complies with MIL-S-46163 Type II Grade M and ASTM D 5363-03 AN0311 standards. The uncured product is purple in color with a viscosity of 1,200 cPs and a specific gravity of 1.1 gms/ml. It has a flash point greater than 93 degrees Celsius. When cured, it exhibits a fixture time of 5-10 minutes on unprimed steel at 25 degrees Celsius, with full cure achieved in 18 hours. The breakaway torque after 24 hours is 8.5 N-m, and it can withstand temperatures ranging from -65 to 300 degrees Fahrenheit. This product is not recommended for use in pure oxygen environments or with chlorine-containing materials. It should not be applied to plastic parts. Proper storage conditions include keeping the product below 100 degrees Fahrenheit and out of direct sunlight, with a shelf life of 18 months when stored correctly.

Suppliers

Company
Product
Description
Supplier Links
Anaerobic Industrial Threadlocker - INSTAbond® 122 - ACCRAbond, Inc.
Olive Branch, MS, USA
Anaerobic Industrial Threadlocker
INSTAbond® 122
Anaerobic Industrial Threadlocker INSTAbond® 122
Purple threadlocking compound. Certified to ASTM D5363 AN0311 & Mil-S-46163 Type 2 Grade M. Replaces Loctite 222 & 222M. Federal National Stock Numbers: 8030-01-054-3968, 8030-01-069-3046, 8030-01-055-6126

Purple threadlocking compound. Certified to ASTM D5363 AN0311 & Mil-S-46163 Type 2 Grade M. Replaces Loctite 222 & 222M. Federal National Stock Numbers: 8030-01-054-3968, 8030-01-069-3046, 8030-01-055-6126

Supplier's Site Datasheet

Technical Specifications

  ACCRAbond, Inc.
Product Category Industrial Adhesives
Product Number INSTAbond® 122
Product Name Anaerobic Industrial Threadlocker
Cure / Technology Anaerobic
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Bonding - Ultrabond 787 - 378730 - Hernon Manufacturing, Inc.
Specs
Cure / Technology UV or Radiation Cured
Chemical System Vinyl
Substrate Compatibility Ceramic, Glass; Metal; Plastic; Variety of substrates including glass, many plastics and most metals
View Details
Light-Curable Materials, Dissimilar Substrate Bonding, 9-20801 -  - Dymax
Specs
Cure / Technology UV or Radiation Cured
Substrate Compatibility Ceramic, Glass; Rubber or Elastomer; Dissimilar Substrates; PCB; Ceramic; Lead Frame; Silicon; FR4; Metal
Viscosity 110000 cP
View Details