ACCRAbond, Inc. Datasheets for Monomers, Intermediates, and Base Polymers
Monomers, intermediates, and base polymers are starting raw materials or binders for the production of compounded resins, plastics and elastomers, paints or organic coatings, adhesives and sealants;
Monomers, Intermediates, and Base Polymers: Learn more
| Product Name | Notes |
|---|---|
| CONACURE® AH-33 is a MbOCA containing liquid curative intended for use in combination with isocyanate-terminate d-polyester and polyether-based prepolymers such as our CONATHANE® RN-1511, RN-3038 , or RN-3039. | |
| CONACURE® AH-40 is a unique, liquid curing agent for isocyanate-containin g polymers. It was designed specifically to replace 4,4-Methylene-bis-(2 -chloroaniline) [MbOCA], which has been listed as a suspected carcinogen, thus... | |
| CONATHANE® RN-1503 is a liquid prepolymer that produces a flexible urethane with the elasticity of rubber. RN-1503 is a high performance prepolymer based on PTMEG polyether. | |
| CONATHANE® RN-1505 is a liquid prepolymer that produces a semi-rigid urethane with the elasticity of rubber. | |
| CONATHANE® RN-1511 is a liquid prepolymer that produces a flexible urethane with the elasticity of rubber. RN-1511 is a high performance prepolymer based on a PTMEG polyether. | |
| CONATHANE® RN-1513 is a liquid prepolymer that produces a semi-rigid urethane with the elasticity of rubber. It produces the highest hardness PTMEG-based elastomer available with conventional processing. | |
| CONATHANE® RN-1515 is a liquid prepolymer that produces a semi-rigid urethane with the elasticity of rubber. CONATHANE® RN-1515 is a high performance prepolymer based on PTMEG polyether. | |
| CONATHANE® RN-1526 is a liquid prepolymer that produces a semi-rigid urethane with the elasticity of rubber. | |
| CONATHANE® RN-1571 is an aliphatic isocyanate polyether based prepolymer yielding a tough elastomer with excellent low temperature flexibility, good abrasion resistance and high resilience. It has a good balance of... | |
| CONATHANE® RN-3360 is a polyurethane prepolymer formulated to yield high-strength elastomers in the 60 Shore A hardness range when cured with MbOCA. is a liquid prepolymer that produces a flexible... | |
| CONATHANES® RN-1558 and RN-1559 are liquid isocyanate terminated prepolymers that yield an elastomer with good tear and tensile strengths, good abrasion resistance, exceptional elongation, and good low temperature properties. These... |