INSTAbond® 405 is a high-strength, high-viscosity anaerobic threadlocking compound suitable for intermediate to large-sized threaded fasteners. It features moderate chemical resistance and a slow fixture time, allowing for adjustments during assembly. The product can be separated using hand tools after curing. It complies with MIL-S-22473 Grade AVV and ASTM D5363 AN0124 standards. The uncured product is red in color, with a viscosity range of 1,000-10,000 cPs and a specific gravity of 1.1 gms/ml. It has a flash point greater than 93°C. When cured, it exhibits a fixture time of 2-4 hours on unprimed steel at 25°C, with full cure achieved in 18-24 hours. The product operates effectively within a temperature range of -65°F to 300°F. INSTAbond® 405 is not recommended for use in pure oxygen environments or with chlorine-containing materials. It is also unsuitable for plastic parts. Proper storage conditions include keeping the product below 100°F and out of direct sunlight, with a shelf life of 18 months when stored correctly.
Red , very high strength threadlocking compound. Certified to ASTM D 5363-03 AN0124 & Mil-S-22473 Grade AVV& A-A-59720 Grade AVV. Replaces Loctite 086. Federal National Stock Numbers: 8030-00-935-7100, 8030-00-466-6723
| ACCRAbond, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | INSTAbond® 405 |
| Product Name | Anaerobic Industrial Threadlocker |
| Cure / Technology | Anaerobic |