ACCRAbond, Inc. Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| INSTAbond® V375-R Solvent-Based Varnish Specification Mil-V-13750 Description Type 2, Grade A Available in several viscosities | |
| CONAP® CE-1170 is a single-component air drying room temperature curing acrylic conformal coating that meets the requirements of MIL-I-46058-C for Type AR coatings. | |
| CONAP® CE-1171 is a single-component acrylic conformal coating that has been formulated in Rule 66 exempt solvents and meets the latest requirements of MIL-I-46058-C for Type AR | |
| CONATHANE® CE-1155 is a two-component, solvent-based polyurethane printed circuit board coating designed for use in adverse environments. CE-1155 provides outstanding resistance to moisture and good abrasion resistance. | |
| CONATHANE® CE-1155-35 is a two-component, high-performance, solvent-based polyurethane coating system for protecting circuit assemblies in adverse environments | |
| CONATHANE® CE-1164 is a single-component, air drying, room temperature curing, polyurethane conformal coating which meets the requirements of MIL-I-46058-C for Type UR coatings and appears on the Qualified Products List... | |
| CONATHANE® CE-1175 is a single-component water based polyurethane conformal coating that meets the requirements of MIL-I-46058-C Type UR. | |
| Flamemaster (Dynatherm) E-340 is a room temperature curing, high temperature resistant ablative coating for use in areas subject to exposure to extreme heat and high erosion such as experienced in... | |
| Green anaerobic sealant primer. Certified to Mil-S-22473 Grade T Form R. Meets ASTM D5363 Primer T requirements. Replaces Loctite Locquic T7471. Federal National Stock Numbers: 8030-01-388-5604, 8030-00-082-2508, 8030-01-388-5605, 8030-00-900-2373,803 0-00-181-8372,... | |
| Green anaerobic sealant primer. Certified to Mil-S-46163 Grade F Form R. Federal National Stock Numbers: 8030-01-152-2285 | |
| Yellow/straw anaerobic primer. Certified to Mil-S-22473 Grade N Form R. Meets ASTMD5363 Primer N requirements. Replaces Loctite Locquic T7649. Federal NationaL Stock Numbers: 8030-01-387-8788, 8030-00-980-3975, 8030-00-935-5816, 8030-00-082-2508 |