ACCRAbond, Inc. INSTAbond® M-Series INSTAbond® M-100

Description
INSTAbond® M-100 Multi-purpose metal bonder.
Description
INSTAbond® M-100 Multi-purpose metal bonder.
Datasheet
Datasheet Summary
Powered by GS/AI

INSTAbond® M-100 is a general-purpose methyl cyanoacrylate adhesive known for its high bond strength across various substrates. It is a solvent-free product with low toxicity, making it user-friendly. The adhesive requires no mixing or heating, simplifying the application process. For optimal performance, substrates should be cleaned and dried before application, and a thin bond line is recommended. The adhesive exhibits a gap-filling capability of 0.06 mm and demonstrates a tensile strength of 25-30 N/mm² when bonding steel to steel. The cure speed is approximately 30-40 seconds for plastics, rubber, metal, and wood under standard conditions (50% relative humidity at 22°C). INSTAbond® M-100 is available in various packaging sizes, including 1-oz, 2-oz, 4-oz, and 500-gram bottles. Proper storage at 25°C (77°F) away from direct sunlight is advised, with a shelf life of 12 months when stored correctly. For challenging materials like polyethylene and silicone rubber, the use of INSTAbond® PDQ Primer is recommended, and an accelerator can be utilized to reduce setting time if necessary.

Datasheet Summary
Powered by GS/AI

INSTAbond® M-100 is a general-purpose methyl cyanoacrylate adhesive known for its high bond strength across various substrates. It is a solvent-free product with low toxicity, making it user-friendly. The adhesive requires no mixing or heating, simplifying the application process. For optimal performance, substrates should be cleaned and dried before application, and a thin bond line is recommended. The adhesive exhibits a gap-filling capability of 0.06 mm and demonstrates a tensile strength of 25-30 N/mm² when bonding steel to steel. The cure speed is approximately 30-40 seconds for plastics, rubber, metal, and wood under standard conditions (50% relative humidity at 22°C). INSTAbond® M-100 is available in various packaging sizes, including 1-oz, 2-oz, 4-oz, and 500-gram bottles. Proper storage at 25°C (77°F) away from direct sunlight is advised, with a shelf life of 12 months when stored correctly. For challenging materials like polyethylene and silicone rubber, the use of INSTAbond® PDQ Primer is recommended, and an accelerator can be utilized to reduce setting time if necessary.

Suppliers

Company
Product
Description
Supplier Links
INSTAbond® M-Series - INSTAbond® M-100 - ACCRAbond, Inc.
Olive Branch, MS, USA
INSTAbond® M-Series
INSTAbond® M-100
INSTAbond® M-Series INSTAbond® M-100
INSTAbond® M-100 Multi-purpose metal bonder.

INSTAbond® M-100

Multi-purpose metal bonder.

Supplier's Site Datasheet

Technical Specifications

  ACCRAbond, Inc.
Product Category Industrial Adhesives
Product Number INSTAbond® M-100
Product Name INSTAbond® M-Series
Cure / Technology Single Component
Chemical System Cyanoacrylate
Type / Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

SC2000FG Thermal Film 5.0W/mk - Unit - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details
Dymax EMAX 99001 Glass-to-Metal Adhesive Clear 1 L Bottle - E-MAX 99001 1 LITER - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Chemical System Polyurethane
Substrate Compatibility Metal; Plastic
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS5702 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Features Sealant
View Details
Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details