ACCRAbond, Inc. Datasheets for Polyurethane Adhesives and Sealants
Polyurethane adhesives and sealants provide excellent flexibility, impact resistance, and durability. They are available in one-part or two-part systems.
Polyurethane Adhesives and Sealants: Learn more
| Product Name | Notes |
|---|---|
| CONATHANE® FP-1302 is a two-component, room temperature curing flexible polyurethane elastomer system. | |
| CONATHANE® FP-1303 White or Amber is a two-component, unfilled, fast setting polyurethane sealant designed for use in HEPA and other air filtration devices. CONATHANE ® FP-1303 is also used for... | |
| CONATHANE® FP-1305 is a two-component, non-TDI, liquid polyurethane casting system produced under very carefully controlled conditions. This elastomeric system features excellent toughness, water resistance, and physical properties. | |
| CONATHANE® CE-1155 is a two-component, solvent-based polyurethane printed circuit board coating designed for use in adverse environments. CE-1155 provides outstanding resistance to moisture and good abrasion resistance. | |
| CONATHANE® CE-1155-35 is a two-component, high-performance, solvent-based polyurethane coating system for protecting circuit assemblies in adverse environments. | |
| CONATHANE® CE-1164 is a single-component, air drying, room temperature curing, polyurethane conformal coating which meets the requirements of MIL-I-46058-C for Type UR coatings and appears on the Qualified Products List... | |
| CONATHANE® CE-1175 is a single-component water based polyurethane conformal coating that meets the requirements of MIL-I-46058-C Type UR. | |
| CONATHANE® UC-43 is a liquid, two-component, unfilled polyurethane resin system that produces tough, high-impact resistant, dimensionally stable castings. UC-43 exhibits the unique ability to retain its hardness at elevated temperatures. | |
| CONATHANE® UC-48 is a liquid, two-component, unfilled polyurethane resin that produces tough, high-impact resistant, dimensionally stable castings. UC-48 is used to produce prototype parts requiring a "thermoplastic" feel and appearance. | |
| CONATHANE® UC-51 produces tough polyurethane castings with good flexural modulus, good impact resistance, and the feel of reinforced polypropylene or an engineering thermoplastic. The system is designed for quick mold... | |
| CONATHANES® EN-2541 and EN-2543 are filled, flame resistant polyurethane resins, specially formulated for general purpose electrical/electroni c potting, casting and encapsulation. When tested in accordance with UL-94, flame resistance ratings... |