ACCRAbond, Inc. Datasheets for Laminating Adhesives and Composite Resins
Laminating adhesives and composite resins are cured using heat and/or heat and pressure.
Laminating Adhesives and Composite Resins: Learn more
| Product Name | Notes |
|---|---|
| CONAP® UC-23 is a two-component modified urethane system that produces a tough, highly impact resistant elastoplastic. This liquid urethane casting system has excellent handling characteristics and will cure at room... | |
| CONATHANE® UC-40 is a liquid, two-component, unfilled urethane resin system that produces tough, high-impact resistant, dimensionally stable castings. UC-40 is used to produce prototype parts requiring a "thermoplastic" feel and... | |
| CONATHANE® UC-41 is a two-component, unfilled urethane resin system that produces tough, impact resistant, dimensionally stable castings. UC-41 is used to produce prototype parts requiring a "thermoplastic" feel and appearance. | |
| CONATHANE® UC-43 is a liquid, two-component, unfilled polyurethane resin system that produces tough, high-impact resistant, dimensionally stable castings. UC-43 exhibits the unique ability to retain its hardness at elevated temperatures. | |
| CONATHANE® UC-48 is a liquid, two-component, unfilled polyurethane resin that produces tough, high-impact resistant, dimensionally stable castings. UC-48 is used to produce prototype parts requiring a "thermoplastic" feel and appearance. | |
| CONATHANE® UC-49 is a liquid, two-component, unfilled urethane resin system that produces tough, high-impact resistant, dimensionally stable castings. UC-49 is used to produce prototype parts requiring a "thermoplastic" feel and... | |
| CONATHANE® UC-51 produces tough polyurethane castings with good flexural modulus, good impact resistance, and the feel of reinforced polypropylene or an engineering thermoplastic. The system is designed for quick mold... | |
| CONATHANE® UC-54 is a two-component, low viscosity, 85 Shore D urethane casting system exhibiting excellent hardness retention at elevated temperatures. Low exotherm permits casting of large parts. |