ACCRAbond, Inc. Datasheets for Cyanoacrylate Adhesives
Cyanoacrylate adhesives are one-part acrylate adhesives that cure instantly on contact with mated surfaces through a reaction with surface moisture. Cyanoacrylates are often called super glues.
Cyanoacrylate Adhesives: Learn more
| Product Name | Notes |
|---|---|
| INSTAbond® IR-1500 Specifically formulated to provide more flexible bonds than standard cyanoacrylates. | |
| INSTAbond® IR-300 General purpose, close fitting parts. | |
| INSTAbond® IR-400 General purpose, close fitting parts. | |
| INSTAbond® LB-100 Low odor, low blooming. | |
| INSTAbond® LB-300 Low odor, low blooming. | |
| INSTAbond® LB-500 Designated for use in applications where sophisticated ventilation is not available. | |
| INSTAbond® LB-50 Low odor, low blooming. | |
| INSTAbond® M-1000 Multi-purpose metal bonder. | |
| INSTAbond® M-100 Multi-purpose metal bonder. | |
| INSTAbond® M-10 Multi-purpose metal bonder. | |
| INSTAbond® SI-1000 General purpose bonding of metal, wood, card, plastic, rubber, leather, etc. | |
| INSTAbond® SI-500 General purpose bonding of metal, wood, card, plastic, rubber, leather, etc. | |
| INSTAbond® SI-GEL General purpose bonding of metal, wood, card, plastic, rubber, leather, etc. | |
| Type 2, Class 3 INSTAbond® S-1000 General purpose bonding. Plastic and rubbers. | |
| Type 2, Class 3 INSTAbond® S-2500 Gap filling and fast cure speed (plastics and rubbers). | |
| INSTAbond® S-100 is a single component cyanoacrylate. This technology bonds most close-fitting smooth surfaces in seconds. INSTAbond® S-100 contains no solvent and has low toxicity, which makes it very popular... | |
| INSTAbond® S-50 is a single component cyanoacrylate. This technology bonds most close- fitting smooth surfaces in seconds. INSTAbond® S-50 contains no solvent and has low toxicity, which makes it very... | |
| INSTAbond® S-500 is a single component cyanoacrylate. This technology bonds most closefitting smooth surfaces in seconds. INSTAbond® S-500 contains no solvent and has low toxicity, which makes it very popular... | |
| INSTAbond® S-Gel is a single component cyanoacrylate. This technology bonds most close- fitting smooth surfaces in seconds. INSTAbond® S-Gel contains no solvent and has low toxicity, which makes it very... | |
| INSTAbond® SI-100 is a single component cyanoacrylate for tough to bond surfaces. These include acidic surfaces, porous substrates and material bonded under lower humidity conditions. This technology bonds most close-fitting... | |
| INSTAbond® SI-50 is a single component cyanoacrylate for use on difficult to bond surfaces. These includes acidic surfaces, porous substrates and material bonded under lower humidity conditions. INSTAbond® SI-50 his... |