ACCRAbond, Inc. Solvent-Based Adhesive AD-80

Description
INSTAbond® AD-80 is a high quality, fast-crystallizing, fast-drying neoprene adhesive that can be used for a variety of applications involving both porous and non-porous substrates. It finds uses bonding rubber, wood and metal to name of few. Meets Military Specification: A-A-1936, Type I
Description
INSTAbond® AD-80 is a high quality, fast-crystallizing, fast-drying neoprene adhesive that can be used for a variety of applications involving both porous and non-porous substrates. It finds uses bonding rubber, wood and metal to name of few. Meets Military Specification: A-A-1936, Type I
Datasheet
Datasheet Summary
Powered by GS/AI

INSTAbond® AD-80 is a solvent-based adhesive formulated with neoprene rubber, suitable for bonding both porous and non-porous substrates such as rubber, wood, and metal. It has a solids content of 21% and a viscosity of 900 cPs, which allows for smooth application by brush, roller, or adhesive machine cementers. The adhesive is characterized by its fast-drying and fast-crystallizing properties, making it ideal for rapid manufacturing processes. Drying times are influenced by substrate type, adhesive application amount, and environmental conditions, with higher temperatures facilitating quicker drying. The product meets Military Specification A-A-1936, Type I. It is important to note that the adhesive is flammable and requires proper ventilation and safety precautions during use.

Datasheet Summary
Powered by GS/AI

INSTAbond® AD-80 is a solvent-based adhesive formulated with neoprene rubber, suitable for bonding both porous and non-porous substrates such as rubber, wood, and metal. It has a solids content of 21% and a viscosity of 900 cPs, which allows for smooth application by brush, roller, or adhesive machine cementers. The adhesive is characterized by its fast-drying and fast-crystallizing properties, making it ideal for rapid manufacturing processes. Drying times are influenced by substrate type, adhesive application amount, and environmental conditions, with higher temperatures facilitating quicker drying. The product meets Military Specification A-A-1936, Type I. It is important to note that the adhesive is flammable and requires proper ventilation and safety precautions during use.

Suppliers

Company
Product
Description
Supplier Links
Solvent-Based Adhesive - AD-80 - ACCRAbond, Inc.
Olive Branch, MS, USA
Solvent-Based Adhesive
AD-80
Solvent-Based Adhesive AD-80
INSTAbond® AD-80 is a high quality, fast-crystallizing, fast-drying neoprene adhesive that can be used for a variety of applications involving both porous and non-porous substrates. It finds uses bonding rubber, wood and metal to name of few. Meets Military Specification: A-A-1936, Type I

INSTAbond® AD-80 is a high quality, fast-crystallizing, fast-drying neoprene adhesive that can be used for a variety of applications involving both porous and non-porous substrates. It finds uses bonding rubber, wood and metal to name of few.

Meets Military Specification: A-A-1936, Type I

Supplier's Site Datasheet

Technical Specifications

  ACCRAbond, Inc.
Product Category Industrial Adhesives
Product Number AD-80
Product Name Solvent-Based Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Adhesives -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Cure / Technology Two Component  
Chemical System Epoxy; Silicone
View Details
Formulations - Applications - Bonding - Ultrabond 752 - 375225 - Hernon Manufacturing, Inc.
Specs
Chemical System Thermoplastic Polyester (PET, PBT, etc.); Vinyl
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
UV-Curing Epoxy, NOA 86, 6 gm Syringe - NOA-86S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details