INSTAbond® S-500 is a single component cyanoacrylate. This technology bonds most closefitting smooth surfaces in seconds. INSTAbond® S-500 contains no solvent and has low toxicity, which makes it very popular and easy to use. Additionally, this material requires no mixing or heating and can be used on a wide variety of substrates.
INSTAbond® S-500 meets Mil-S-46050C Type 2, Class 3, superceded by A-A-3097, Type 2, Class 3.
| ACCRAbond, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | Type 2, Class 3 INSTAbond® S-500 |
| Product Name | INSTAbond® S-Series Cyanoacrylate |
| Cure / Technology | Single Component |
| Chemical System | Cyanoacrylate |
| Type / Form | Liquid |