ACCRAbond, Inc. Datasheets for Anaerobic Adhesives and Anaerobic Sealants
Anaerobic adhesives and anaerobic sealants cure in the absence of air or oxygen.
Anaerobic Adhesives and Anaerobic Sealants: Learn more
| Product Name | Notes |
|---|---|
| INSTAbond® 398 - General purpose flexible gasket maker. Withstands vibration. | |
| INSTAbond® 291 - a one component high strength higher viscosity retaining compound for applications requiring a fast set and medium viscosity for modest gap fill. Materials tested in accordance with... | |
| INSTAbond® 345 - High pressure sealant for hydraulic and pneumatic applications. | |
| INSTAbond® 382 - Gasketing compound for rigid assemblies or dressing gaskets. | |
| INSTAbond® 388 - General purpose flange sealant. | |
| INSTAbond® 390 - Low pressure instant gasketing compound for gap seals to 0.03" | |
| INSTAbond® 392HD - High temperature studlock compound for larger diameter and coarse thread parts. | |
| INSTAbond® 392SS - General purpose pipe sealant with Teflon® for inactive metal surfaces such as stainless steel. | |
| INSTAbond® 396 - High pressure sealant for fine thread hydraulic and pneumatic applications. | |
| Made To Order Formulated for mating aluminum flanges. Provides an instant seal. | |
| Made To Order Refrigerant sealant with excellent chemical resistance. | |
| A medium viscosity green retaining compound. Replaces Loctite 680 | |
| Blue medium strength threadlocking compound. Certified to ASTM D 5363-03 AN0141 & Mil-S-22473 Grade . Replaces Loctite 084. Federal National Stock Numbers: 8030-00-081-2333, 8030-00-823-7917, 8030-00-964-7537 | |
| Blue medium strength threadlocking compound. Certified to ASTM D 5363-03 AN0142 & Mil-S-22473 Grade CV. Replaces Loctite 083. Federal National Stock Numbers: 8030-00-081-2331, 8030-01-142-9830, 8030-00-900-4412 | |
| Blue medium strength threadlocking compound. Certified to ASTM D 5363-03 AN0143& Mil-S-22473 Grade CVV. Replaces Loctite 082. Federal National Stock Numbers: 8030-01-024-9584 | |
| Blue medium strength, low viscosity threadlocking compound. ASTM D5363 AN0241 & Mil-S-46163 Type 3 Grade P. Federal National Stock Numbers: 8030-01-181-5549 | |
| Blue medium strength, low viscosity threadlocking compound. Certified to ASTM D5363 AN0251 & Mil-S-46163 Type 3 Grade Q. Replaces Loctite 220. Federal National Stock Numbers: 8030-01-218-5832 | |
| Blue medium to high strength, low viscosity threadlocking compound. Certified to ASTM D5363 AN0231 & Mil-S-46163 Type 1 Grade J. Replaces Loctite 241. Federal National Stock Numbers: 8030-01-088-8140, 8030-01-089-8129 | |
| Blue Threadlocking compound. Certified to ASTM D5363 AN0321 & Mil-S-46163A Type 2 Grade N. Replaces Loctite 242. Federal National Stock Numbers: 8030-01-104-5392, 8030-01-014-5869, 8030-01-025-1692 | |
| Brown very low strength threadlocking compound. Certfied to ASTM D 5363-03 AN0161 & Mil-S-22473 Grade H. Replaces Loctite 078. Federal National Stock Numbers: 8030-00-081-2326, 8030-00-081-2325, 8030-00-952-2205 | |
| Brown very low strength threadlocking compound. Certified to ASTM D 5363-03 AN0162 & Mil-S-22473 Grade HV. Replaces Loctite 077. Federal National Stock Numbers: 8030-00-981-7006, 8030-00-833-9116, 8030-00-067-6746 | |
| Brown very low strength threadlocking compound. Certified to ASTM D 5363-03 AN0163 & Mil-S-22473 Grade HVV. Replaces Loctite 571. Federal National Stock Numbers: 8030-00-133-3164, 8030-00-118-0012 | |
| Green medium strength, wicking grade anaerobic threadlocking compound. Certified to ASTM D5363 AN0261 & Mil-S-46163A Type 3 Grade R. Replaces Loctite 290. Federal National Stock Numbers: 8030-00-111-2763, 8030-00-111-2762, 8030-01-050-8288 | |
| Green very high strength threadlocking compound. Certified to ASTM D 5363-03 AN0111 & Mil-S-22473 Grade AA. Replaces Loctite 089. Federal National Stock Numbers: 8030-00-081-2341, 8030-00-081-2340, 8030-01-013-9305 | |
| INSTAbond® 392 - General purpose pipe sealant with Teflon®. | |
| Orange high strength, medium viscosity threadlocking compound. Certified to ASTM D 5363-03 AN0122 & Mil-S-22473 Grade B. Replaces Loctite 081. Federal National Stock Numbers: 8030-00-905-6818, 8030-01-044-5527, 8030-01-146-4415. | |
| Purple low strength threadlocking compound. Certified to ASTM D 5363-03 AN0151 & Mil-S-22473 Grade E. Replaces Loctite 080. Fedral National Stock Numbers: 8030-00-081-2329, 8030-00-081-2328, 8030-01-040-3751 | |
| Purple low strength threadlocking compound. Certified to ASTM D 5363-03 AN0152 & Mil-S-22473 Grade EV. Replaces Loctite 079. Federal National Stock Numbers: 8030-00-081-2327, 8030-00-081-2286, 8030-00-555-2879 | |
| Purple threadlocking compound. Certified to ASTM D5363 AN0311 & Mil-S-46163 Type 2 Grade M. Replaces Loctite 222 & 222M. Federal National Stock Numbers: 8030-01-054-3968, 8030-01-069-3046, 8030-01-055-6126 | |
| Red , very high strength threadlocking compound. Certified to ASTM D 5363-03 AN0124 & Mil-S-22473 Grade AVV& A-A-59720 Grade AVV. Replaces Loctite 086. Federal National Stock Numbers: 8030-00-935-7100, 8030-00-466-6723 | |
| Red high strength threadlocking compound. Certified to ASTM D 5363-03 AN0121 & Mil-S-22473 Grade A. Replaces Loctite 088. Federal National Stock Numbers: 8030-00-081-2339, 8030-00-081-2338, 8030-00-067-6744 | |
| Red high strength threadlocking compound. Certified to ASTM D5363 AN0123 & Mil-S-22473 Grade AV & A-A-59720 Grade AV. Replaces Loctite 087. Federal National Stock Numbers: 8030-00-081-2337, 8030-00-081-2336, 8030-01-013-9306 | |
| Red high strength threadlocking compound. Certified to ASTM D5363 AN0211 & Mil-S-46163 Type 1 Grade L. Replaces Loctite 277. Federal National Stock Numbers: 8030-01-510-9460, 8030-01-063-7510, 8030-01-055-6126 | |
| Red high strength, low viscosity threadlocking compound. Certified to ASTM D5363 AN0221 & Mil-S-46163 Type 1 Grade K. Replaces Loctite 271. Federal National Stock Numbers: 8030-00-148-9833, 8030-01-158-6070 | |
| Red medium to high strength threadlocking compound. Certified to ASTM D5363 AN0331 & Mil-S-46163A Type 2 Grade O. Replaces Loctite 262. Federal National Stock Numbers: 8030-01-159-4374, 8030-01-046-8902, 8030-01-142-3131 | |
| Type 1 green retaining compound. Certified to ASTM D 5363 AN0411 & MIL-R-46082 Type I. Replaces Loctite 609. Federal National Stock Numbers: 8030-00-180-6150, 8030-00-180-6222, 8030-00-891-8358 | |
| Type 2 green retaining compound. Certified to ASTM D 5363-03 AN0412 & MIL-R-46082 Type 2. Replaces Loctite 640. Federal National Stock Numbers: 8030-00-111-6404, 8030-00-181-7529 | |
| Type 3 green retaining compound. Certified to ASTM D 5363-03 AN0421 & MIL-R-46082 Type 3. Replaces Loctite 635. Federal National Stock Numbers: 8030-00-181-7603, 8030-00-614-9206 | |
| Yellow medium strength threadlocking compound. Certified to ASTM D 5363-03 AN0131 & Mil-S-22473 Grade D. Replaces Loctite 085. Federal National Stock Numbers: 8030-00-081-2335, 8030-00-081-9022, 8030-00-456-1038 | |
| Yellow very low strength threadlocking compound. Certified to ASTM D 5363-03 AN0171 & Mil-S-22473 Grade JV. Replaces Loctite 712. Federal National Stock Numbers: 8030-01-159-1583, 8030-00-117-9667 |